EN
  • EN
  • DE

LM61480Q4RPHRQ1

Part No LM61480Q4RPHRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 8-A AUTOMOTIVE BUCK CONVERTER OP  /  Buck Switching Regulator IC Positive Fixed 4V 1 Output 8A 16-PowerVFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 4V
Current - Output 8A
Frequency - Switching 400kHz, 2.2MHz, 200kHz ~ 2.2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 16-PowerVFQFN
Supplier Device Package 16-VQFN-HR (4.5x3.5)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM61480Q4RPHRQ1CT,296-LM61480Q4RPHRQ1DKR,296-LM61480Q4RPHRQ1TR
Standard Package 3,000
Win Source Part Number 977725-LM61480Q4RPHRQ1
Ultra Librarian 3D Model Ultra Librarian LM61480Q4RPHRQ1 CAD Model

Description

Product Overview: LM61480Q4RPHRQ1 from Texas Instruments

The LM61480Q4RPHRQ1 is a high-performance, automotive-grade, synchronous step-down voltage converter designed and manufactured by Texas Instruments (TI). This advanced power management integrated circuit (IC) is specifically engineered to meet the stringent requirements of automotive applications, ensuring reliability and efficiency in various vehicle electronics systems.

Key Features

  • Wide Input Voltage Range: The device supports a broad input voltage range from 3.5V to 36V, making it versatile for use in systems with varying power supplies, including those with start-stop and cold-crank conditions.
  • High Output Current: Capable of delivering up to 4A of continuous output current, this converter can power a wide range of automotive loads, from sensors to microcontrollers and digital modules.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to VIN, allowing for great flexibility in power design to meet specific application requirements.
  • High Efficiency: With its synchronous step-down topology, the LM61480Q4RPHRQ1 offers high conversion efficiency, reducing power loss and heat generation.
  • Thermal Performance: The device is available in a thermally enhanced 3.5mm x 3.5mm VQFN package, which aids in heat dissipation and ensures stable operation across a wide temperature range.
  • Automotive Qualifications: This product is qualified for automotive applications, compliant with the AEC-Q100 standard, ensuring robustness and performance under harsh automotive conditions.

Applications

The LM61480Q4RPHRQ1 is ideal for powering automotive subsystems such as infotainment, advanced driver assistance systems (ADAS), telematics, body control modules, and lighting. Its robust design also makes it suitable for power conditioning and battery-powered applications where high efficiency and reliability are critical.

Quality and Reliability

TI's commitment to quality ensures that the LM61480Q4RPHRQ1 meets the highest standards for performance and longevity. With built-in protection features such as over-temperature, over-current, and under-voltage lockout, the device safeguards itself and the application from potential damage due to abnormal operating conditions.

For designers looking to create efficient, reliable automotive power solutions, the LM61480Q4RPHRQ1 from Texas Instruments stands out as a robust choice with its advanced features and proven automotive-grade quality.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9981 $54.9791
25+ $4.1010 $102.5250
38+ $3.9728 $150.9664
53+ $3.8447 $203.7691
68+ $3.7165 $252.7220
91+ $3.3321 $303.2211
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess