EN
  • EN
  • DE

LM6172AMJ-QML

Part No LM6172AMJ-QML
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual High Speed, Low Power, Low Distortion Voltage Feedback Amplifiers 8-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Common Mode Rejection Ratio 70 dB
Gain Bandwidth Product 80 MHz
Height 5.08 mm
Input Offset Voltage (Vos) 1 mV
Lead Free Contains Lead
Length 10.16 mm
Max Dual Supply Voltage 18 V
Maximum Operating Temperature 125 °C
Max Supply Voltage 36 V
Min Dual Supply Voltage 2.75 V
Min Operating Temperature -55 °C
Min Supply Voltage 5.5 V
Mount Through Hole
Number of Channels 2
Number of Elements 2
Number of Pins 8
Packaging Rail/Tube
Power Dissipation 1.03 W
Power Supply Rejection Ratio (PSRR) 75 dB
RoHS Non-Compliant
Slew Rate 1700 V/µs
Thickness 4.064 mm
Voltage Gain 70 dB
Width 6.502 mm
Win Source Part Number 1021599-LM6172AMJ-QML
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM6172AMJ-QML CAD Model

Description

The LM6172AMJ-QML is a high-performance, dual high-speed operational amplifier from Texas Instruments, designed to meet the stringent requirements of space-grade applications. This op-amp is part of the QML (Qualified Manufacturers List) Class V, indicating its suitability for the most critical space-bound systems where reliability and performance are non-negotiable.

Key Features

  • High Speed: With a unity-gain bandwidth of 100MHz and a very fast 3000V/µs slew rate, the LM6172AMJ-QML is capable of handling high-frequency signals with ease, making it ideal for data acquisition systems, video processing, and high-speed communication links.
  • Low Distortion: The device offers exceptionally low harmonic distortion, which is critical for maintaining signal fidelity in precision applications such as instrumentation and audio systems.
  • Low Noise: A low voltage noise density of 4.5nV/√Hz ensures minimal signal degradation, which is essential for sensitive applications like medical imaging and radar systems.
  • Rail-to-Rail Output: The ability to swing its output close to the supply rails makes it highly efficient for driving analog-to-digital converters (ADCs) or other high-load devices.

Applications

The LM6172AMJ-QML is versatile and can be used in a wide range of applications, including:

  • Space systems and satellite communication
  • High-speed data acquisition
  • Professional video electronics
  • Test and measurement equipment
  • Medical instrumentation

Product Specifications

As a product designed for high-reliability applications, the LM6172AMJ-QML offers the following specifications:

  • Dual operational amplifier configuration
  • Supply voltage range: ±2.5V to ±15V
  • Operating temperature range: -55°C to +125°C
  • Radiation-hardened design
  • Hermetically sealed metal package for enhanced durability
  • Meets or exceeds MIL-PRF-38535 requirements

Overall, the LM6172AMJ-QML is a robust, high-speed op-amp that delivers exceptional performance for the most demanding space-level applications. Its combination of speed, low distortion, and low noise makes it a preferred choice for engineers looking to optimize their high-precision systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,552.2389 $1,552.2389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess