EN
  • EN
  • DE

LM6181IM-8

Part No LM6181IM-8
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 1 CIRCUIT 8SOIC / LM6181 100 mA, 100 MHz Current Feedback Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete (End Of Life)
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 2000V/μs
-3db Bandwidth 100MHz
Current - Input Bias 5μA
Voltage - Input Offset 3.5mV
Current - Supply 7.5mA
Current - Output / Channel 130mA
Voltage - Supply, Single/Dual (±) 7V ~ 32V, ±3.5V ~ 16V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series LM6181
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803471-LM6181IM-8
Ultra Librarian 3D Model Ultra Librarian LM6181IM-8 CAD Model

Description

The LM6181IM-8 is a high-speed, low-power current feedback amplifier designed and manufactured by Texas Instruments. This particular component is well-suited for applications requiring both high bandwidth and high slew rate in electronic systems. The LM6181IM-8 offers a unique combination of features that make it ideal for a variety of uses, including video and RF signal processing, A/D converters, and high-speed communication systems.

Key Features

  • High Bandwidth: The LM6181IM-8 boasts a remarkable bandwidth of 100MHz, which is essential for maintaining signal fidelity in high-speed circuits.
  • Slew Rate: With a slew rate of 3000V/µs, this amplifier can handle rapid changes in input signals without distortion, making it perfect for applications that require quick response times.
  • Supply Voltage Range: It operates on a supply voltage range from 5V to 24V, providing flexibility in various circuit designs and ensuring compatibility with a wide range of other electronic components.
  • Low Power Consumption: Despite its high-speed capabilities, the LM6181IM-8 is designed to be energy-efficient, which is critical for portable and battery-powered devices.
  • Output Current: This device can deliver an output current of 100mA, which allows it to drive capacitive loads with ease, making it highly versatile in its applications.

Applications

  • Professional Video Equipment
  • High-Speed Data Acquisition
  • Telecommunications
  • Test Equipment
  • RF Signal Processing

Package and Quality

The LM6181IM-8 comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is compact and suitable for surface-mount technology, allowing for efficient use of PCB space. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet or exceed industry standards for performance and reliability.

Whether you're designing a high-speed oscilloscope, constructing a digital communication system, or developing a state-of-the-art video processing unit, the LM6181IM-8 from Texas Instruments is a reliable and high-performing component that will enhance the overall performance of your electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess