EN
  • EN
  • DE

LM6181IMX

Part No LM6181IMX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 1 CIRCUIT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Current Feedback Amplifier 1 Circuit - 16-SOIC
Manufacturer Texas Instruments
Series VIP™ II
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name LM6181
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number *LM6181IMX, LM6181IMX-NDR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923289-LM6181IMX
Ultra Librarian 3D Model Ultra Librarian LM6181IMX CAD Model

Description

The LM6181IMX is a high-performance operational amplifier produced by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This operational amplifier is designed for applications requiring a combination of high-speed, low power consumption, and excellent dynamic performance.

Key Features

  • High-Speed Operation: The LM6181IMX offers a high slew rate and a wide bandwidth, making it suitable for video, communications, and other high-speed applications.
  • Low Distortion: With its low harmonic distortion, the LM6181IMX provides clean and accurate amplification, which is vital for audio and instrumentation applications.
  • Current Feedback Topology: The use of current feedback topology in this operational amplifier allows for higher speed and better transient response compared to voltage feedback amplifiers.
  • Single Supply Operation: It can operate from a single supply, simplifying design in systems where dual supplies are not practical or available.
  • Wide Supply Range: The LM6181IMX is capable of operating over a wide range of supply voltages, accommodating various application requirements.

Applications

The LM6181IMX is versatile and can be used in a variety of applications, including:

  • High-speed data acquisition systems
  • Video processing equipment
  • Telecommunications circuits
  • Audio systems and high-fidelity equipment
  • Professional photography and imaging devices

Product Specifications

The LM6181IMX is provided in a surface-mount package and is characterized for operation from -40°C to 85°C. Its specifications include a gain bandwidth product of 100 MHz and a typical slew rate of 3000 V/µs, which ensures rapid response to input signal changes.

Ordering and Packaging Information

The product is available in a small-outline integrated circuit (SOIC) package, which is ideal for space-constrained applications. It is also available in tape and reel packaging, facilitating efficient assembly for high-volume production.

With its robust features and flexible design, the LM6181IMX from Texas Instruments is a solid choice for designers who require a high-speed operational amplifier that does not compromise on power efficiency or performance.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess