EN
  • EN
  • DE

LM61BIM3

Part No LM61BIM3
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP ANLG VOLT SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Sensor Type Analog, Local
Sensing Temperature - Local -30°C to 100°C
Output Type Analog Voltage
Supply Voltage - Operating 2.7 V to 10 V
Resolution 10mV/°C
Features Shutdown Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Testing Conditions 25°C (-25°C to 85°C)
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 082841-LM61BIM3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Portable Devices, HVAC, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian LM61BIM3 CAD Model

Description

The is a precision integrated-circuit temperature sensor from Texas Instruments. It is designed for accurate temperature measurements in a wide range of applications.

  • Temperature Range: -30°C to 100°C
  • Output Voltage: Linearly proportional to Celsius temperature
  • Supply Voltage Range: 2.7V to 10V
  • Supply Current: 114µA
  • Accuracy: ±2°C at room temperature, ±3°C over full range
  • Package: SC-70 and TO-92
  • Applications: HVAC controls, thermal protection, and various temperature monitoring systems

You May Also Be Interested in

Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5455 $51.8225
200+ $0.5110 $102.2000
305+ $0.4938 $150.6090
440+ $0.4592 $202.0480
570+ $0.4420 $251.9400
710+ $0.4247 $301.5370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,555 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess