The LM6687IM is a high-performance operational amplifier (op-amp) from Texas Instruments, a renowned global semiconductor design and manufacturing company. This op-amp is designed to deliver exceptional performance in a variety of applications, such as high-definition television (HDTV), professional video equipment, and security systems.
- Gain Bandwidth: 1900MHz
- Slew Rate: 6000V/μs
- Output Current: 75mA
- Power Consumption: Low quiescent current of 6.6mA
- Supply Voltage Range: 2.7V to 12V
- Shutdown Feature: Yes, for power conservation
- Video Performance: 0.1dB gain flatness up to 100MHz
- Package: 8-pin SOIC (Small Outline Integrated Circuit)
- Compliance: RoHS compliant