The LM7171 is a high-speed voltage feedback amplifier designed to offer exceptional performance and versatility. Manufactured by Texas Instruments, this amplifier is capable of delivering high-speed operation with a slew rate of 4100 V/µs and a bandwidth of 200 MHz while maintaining stability for capacitive loads as high as 100 pF.
Key Features
- High Slew Rate: With an impressive 4100 V/µs, the LM7171 ensures rapid voltage changes, making it suitable for high-speed signal processing applications.
- Wide Bandwidth: The device offers a 200 MHz gain bandwidth product, which provides a wide frequency range for various applications, including video and RF signal processing.
- Low Distortion: The LM7171 is designed to have very low harmonic distortion, making it ideal for precision audio and instrumentation applications.
- High Output Current: Capable of delivering a continuous output current of up to 100 mA, this amplifier can drive a range of loads with ease.
- Operational Versatility: With a supply voltage range from ±2.5 V to ±15 V, the LM7171 is versatile enough for both portable and high-end applications.
Applications
The LM7171 is well-suited for a variety of applications that require high speed and precision. Some of these include:
- Video amplifiers
- Communication devices
- Active filters
- ADC/DAC buffers
- High-speed signal processing
- Professional audio equipment
Technical Specifications
| Parameter |
Value |
| Slew Rate |
4100 V/µs |
| Gain Bandwidth Product |
200 MHz |
| Output Current |
100 mA |
| Supply Voltage Range |
±2.5 V to ±15 V |
| Load Capacitance Stability |
Up to 100 pF |
For detailed information, datasheets, and support resources, visit the Texas Instruments official website or contact their customer support team.