EN
  • EN
  • DE

LM74700QDBVRQ1

Part No LM74700QDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description POWER MANAGEMENT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name LM74700
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LM74700QDBVRQ1TR, 296-LM74700QDBVRQ1DKR, 296-LM74700QDBVRQ1CT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923300-LM74700QDBVRQ1
Ultra Librarian 3D Model Ultra Librarian LM74700QDBVRQ1 CAD Model

Description

LM74700QDBVRQ1 from Texas Instruments is a PMIC device in the OR controller and ideal diode category, commonly considered for designs that need input protection, reverse current blocking, or supply path management. Engineers typically evaluate parts in this class for automotive power architectures, industrial control modules, redundant power inputs, and systems that must improve reliability versus simple diode-based approaches. Its value is usually tied to helping reduce power loss and supporting more robust power-path behavior in space-constrained designs. For sourcing and design planning, this part may be relevant where Texas Instruments power-management components are preferred for established support ecosystems and long-term platform consistency. The current lifecycle status for LM74700QDBVRQ1 is information not available based on the provided input, so teams should confirm availability and product status directly with Texas Instruments or authorized distributors before committing to new designs. RoHS compliance status is also information not available here and should be verified through official manufacturer documentation.

You May Also Be Interested in

Texas Instruments
IC OR CTRLR IDEAL DIODE SC70-6 / OR Controller P-Channel 1:1 SC-70-6
Lowest to $0.2099
Texas Instruments
LOW IQ, IDEAL DIODE CONTROLLER / OR Controller N+1 ORing Controller N-Channel 1:1 SOT-23-6
Lowest to $0.8680
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Lowest to $31.2820
Nexperia USA Inc.
1.2V-5.5V, 1.5A, LOW IQ AND VFWD
Lowest to $1.4553
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN / OR Controller Source Selector Switch P-Channel 2:1 20-QFN (4x4)
Lowest to $13.0954
Vicor Corporation
IC OR CTRLR N+1 25LGA / OR Controller N+1 ORing Controller N-Channel N:1 25-LGA (5x7)
Lowest to $19.3058
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us
Texas Instruments
IC PWR MGMT BATTERY MGMT / OR Controller Source Selector Switch N-Channel 2:1 20-DSBGA
Lowest to $0.7572
Texas Instruments
IC OR CTRLR N+1 6SOT / OR Controller N+1 ORing Controller N-Channel N:1 SOT-23-THIN
Lowest to $2.4263

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6190 $52.6150
200+ $0.5079 $101.5800
305+ $0.4921 $150.0905
420+ $0.4762 $200.0040
545+ $0.4603 $250.8635
730+ $0.4127 $301.2710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess