The LM75CIM-5.0 is a high-quality temperature sensor and thermal watchdog from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs and embedded processors. This product is part of the company's broad portfolio of temperature sensors, which are designed to bring an enhanced level of precision, performance, and power efficiency to your designs.
- Temperature Range: -55°C to +125°C
- Accuracy: ±2°C from -25°C to +100°C and ±3°C from -55°C to +125°C
- Interface: I2C, supports up to eight devices on a single bus
- Features: Programmable temperature threshold and hysteresis set points, thermal alarm functionality, low power consumption, shutdown mode, open-drain output (OS)
- Supply Voltage: 2.7V to 5.5V
- Package: 8-pin SOIC
In conclusion, the LM75CIM-5.0 from Texas Instruments is a versatile, high-precision temperature sensor and thermal watchdog, offering a range of features that make it suitable for a broad array of applications. Its high level of accuracy, programmability, and power efficiency make it a reliable choice for your temperature sensing needs.