EN
  • EN
  • DE

LM78L05ACZ/LFT7

Part No LM78L05ACZ/LFT7
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 100MA TO92-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel (TR),Cut Tape (CT)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 35V
Voltage - Output (Min/Fixed) 5V
Current - Output 100mA
Current - Quiescent (Iq) 3 mA
PSRR 62dB (120Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package TO-92-3
Base Product Number LM78L05
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM78L05ACZ/LFT7DKR,296-LM78L05ACZ/LFT7TR,LM78L05ACZ/LFT7-ND,296-LM78L05ACZ/LFT7DKR-ND,296-LM78L05ACZ/LFT7CT
Standard Package 2,000
Win Source Part Number 994822-LM78L05ACZ/LFT7
Ultra Librarian 3D Model Ultra Librarian LM78L05ACZ/LFT7 CAD Model

Description

Product Overview: LM78L05ACZ/LFT7

The LM78L05ACZ/LFT7 is a fixed voltage regulator integrated circuit produced by Texas Instruments, a leader in the semiconductor industry. This device is designed to provide a stable 5V output voltage, making it an essential component in a wide range of electronic applications. The LM78L05ACZ/LFT7 belongs to the 78L05 family of voltage regulators, known for their reliability and ease of use.

Key Features

  • Output Voltage: The LM78L05ACZ/LFT7 provides a fixed output voltage of 5V, which is essential for powering many standard digital circuits and microcontrollers.
  • Output Current: This regulator can deliver up to 100 mA of output current, suitable for low power applications.
  • Package Type: It comes in a TO-92 package, which is a through-hole design that is easy to handle and solder onto a printed circuit board (PCB).
  • Thermal Protection: The device includes thermal shutdown capabilities, ensuring the regulator is protected from overheating and potential damage.
  • Short Circuit Protection: In the event of a short circuit, the LM78L05ACZ/LFT7 has built-in short circuit protection to safeguard the device and the circuit it is powering.
  • No External Components Required: This voltage regulator is designed to work without the need for external components, although capacitors can be added to enhance performance.

Applications

The LM78L05ACZ/LFT7 is versatile and can be used in various applications, including:

  • Consumer Electronics
  • Power Supplies
  • Battery Chargers
  • Home Appliances
  • Office Equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the LM78L05ACZ/LFT7 is no exception. This product is built to meet high industry standards, ensuring long-term reliability for the end user's application. With its robust design and built-in protection features, the LM78L05ACZ/LFT7 from Texas Instruments is an excellent choice for designers looking for a dependable 5V power source.

Whether you are developing a new project or replacing a component in an existing device, the LM78L05ACZ/LFT7 offers a simple, efficient, and cost-effective solution for your voltage regulation needs.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7789 $50.6285
160+ $0.6391 $102.2560
245+ $0.6191 $151.6795
335+ $0.5992 $200.7320
435+ $0.5792 $251.9520
580+ $0.5193 $301.1940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 690 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess