EN
  • EN
  • DE

LM78L09ACZNOPB

Part No LM78L09ACZNOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Standard Regulator Pos 9V 0.1A 3-Pin TO-92 Box
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-92
Max Input Voltage 35 V
Maximum Operating Temperature 80 °C
Max Output Current 100 mA
Max Output Voltage 9 V
Max Supply Voltage 24 V
Min Input Voltage 10.7 V
Min Operating Temperature 0 °C
Min Supply Voltage 11.5 V
Mount Through Hole
Number of Outputs 1
Number of Pins 3
Output Current 100 mA
Output Voltage 9 V
Output Voltage Accuracy 5 %
Polarity Positive
Power Dissipation 750 mW
Quiescent Current 5.5 mA
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1070242-LM78L09ACZNOPB
Categories PMIC - Voltage Regulators - Linear
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM78L09ACZNOPB CAD Model

Description

Product Overview: LM78L09ACZNOPB from Texas Instruments

The LM78L09ACZNOPB is a fixed-voltage integrated-circuit voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator can deliver up to 100 mA of output current with a fixed output voltage of 9V. The device is highly suitable for a wide range of applications, including consumer electronics, computer peripherals, and embedded systems.

The LM78L09ACZNOPB is part of Texas Instruments' LM78Lxx series, which is a family of positive voltage regulators that offer a variety of fixed output voltages and output current options. This series is known for its ease of use and robust performance, with features that ensure stable operation even under varying conditions.

Key Features:

  • Output Voltage: Fixed at 9V, which is ideal for circuits that require a consistent voltage level.
  • Output Current: Capable of supplying up to 100 mA, suitable for low power applications.
  • Package: The LM78L09ACZNOPB comes in a TO-92 package, which is known for its small size and ease of mounting on a printed circuit board.
  • Thermal Overload Protection: The device includes safety features that shut down the regulator if the internal temperature exceeds safe operating limits.
  • Short Circuit Protection: Protects the device and the load from damage in the event of a short circuit.
  • No External Components Required: The voltage regulator is designed to work without the need for additional external components, simplifying design and reducing overall system cost.

Applications:

The LM78L09ACZNOPB's stable output and protection features make it an excellent choice for a variety of applications, such as:

  • Battery-powered devices
  • Consumer electronics
  • Power supplies for digital systems
  • Instrumentation and control systems
  • Small home appliances

With its reliable performance and Texas Instruments' reputation for quality, the LM78L09ACZNOPB voltage regulator is a go-to component for designers looking to ensure a stable power supply in their electronic projects.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess