EN
  • EN
  • DE

LM8801XUX-1.82/NOPB

Part No LM8801XUX-1.82/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description High Precision 6MHz, 600 mA Synchronous Step-Down DC-DC Converter for Mobile Applications | IC REG BUCK 1.82V 600MA 6DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 2.3V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.82V
Output Current 600mA
Switching Frequency 6MHz
Synchronous Rectifier Yes
Temperature Range - Operating -30°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-WFBGA, DSBGA
Supplier Device Package 6-DSBGA
Family Part Number LM8801
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1200878-LM8801XUX-1.82/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM8801XUX-1.82/NOPB CAD Model

Description

Product Overview: LM8801XUX-1.82/NOPB

The LM8801XUX-1.82/NOPB is a high-performance, low-dropout linear regulator (LDO) brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This precision device is designed to deliver a fixed output voltage of 1.82V, making it an ideal solution for powering sensitive electronic components that require a stable and accurate voltage supply.

Key Features

  • Stable Output Voltage: The LM8801XUX-1.82/NOPB provides a steady 1.82V output, which is critical for maintaining the performance of voltage-sensitive applications.
  • High Accuracy: With an impressive load and line regulation, this LDO ensures minimal deviation in voltage, regardless of changes in input voltage or load conditions.
  • Low Dropout Voltage: The device's low dropout voltage allows it to continue delivering a stable output even when the input voltage is very close to the output voltage, enhancing the efficiency of the system.
  • Power Supply Rejection Ratio (PSRR): Excellent PSRR characteristics mean that the LM8801XUX-1.82/NOPB can effectively filter out input supply noise, providing a cleaner voltage to sensitive circuits.
  • Thermal Protection: Integrated thermal shutdown functionality ensures the device operates within safe temperature ranges, protecting both the regulator and the application from overheating.
  • Package: The device comes in a compact package, making it suitable for space-constrained applications.

Applications

The LM8801XUX-1.82/NOPB is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered electronics
  • Wireless communication devices
  • Microcontrollers and digital logic supplies
  • Healthcare and medical instrumentation
  • Consumer electronics

With its combination of precision, efficiency, and reliability, the LM8801XUX-1.82/NOPB from Texas Instruments is an excellent choice for engineers and designers looking to optimize their power management solutions. Its robust feature set ensures that it can meet the stringent requirements of modern electronic devices, providing a stable power supply for optimum performance.

For more detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments product page and datasheets.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2670 $50.6800
100+ $1.0396 $103.9600
150+ $1.0072 $151.0800
210+ $0.9747 $204.6870
270+ $0.9422 $254.3940
360+ $0.8447 $304.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess