EN
  • EN
  • DE

LM9036MM-5.0

Part No LM9036MM-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Ultra-Low Quiescent Current Voltage Regulator | IC REG LINEAR 5V 50MA 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.40V at 50mA
Output Current 50mA
Current - Quiescent (Iq) 20μA
Maximum Supply Current 2mA
PSRR 60dB (120Hz)
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Family Part Number LM9036
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200898-LM9036MM-5.0
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM9036MM-5.0 CAD Model

Description

The LM9036MM-5.0 is a highly reliable, low-dropout voltage regulator designed by Texas Instruments, a global leader in semiconductor design and manufacturing. This particular model is engineered to deliver a fixed output voltage of 5.0V with an impressive accuracy and stability that is critical for sensitive electronic applications.

Key Features

  • Output Voltage: Precisely regulated 5.0V output, ideal for consistent performance in a variety of circuits.
  • Low Dropout: With its low dropout performance, the LM9036MM-5.0 ensures efficient operation even when the input voltage is very close to the output voltage.
  • Current Rating: Capable of supplying up to 150mA of load current, making it suitable for small to medium power needs.
  • High Accuracy: Maintains tight voltage regulation, ensuring less than ±2% variation in output, which is crucial for reliable operation of connected components.
  • Thermal Protection: Integrated thermal shutdown feature protects the device and the system from damage due to overheating.
  • Short-Circuit Protection: Built-in short-circuit protection enhances the safety and longevity of both the regulator and the electronic system it serves.

Applications

The LM9036MM-5.0 voltage regulator is versatile and can be utilized in a wide range of applications, including but not limited to:

  • Battery-powered devices
  • Portable electronics
  • Microcontrollers and digital logic supplies
  • Automotive electronics
  • Power management for consumer electronics

Package and Quality

This device is offered in a space-saving 8-pin VSSOP (Mini Small Outline Package) that is suitable for compact PCB layouts. Texas Instruments is committed to the highest standards of quality and reliability, and the LM9036MM-5.0 is no exception, having undergone rigorous testing and quality control measures.

Conclusion

With its stable output, low dropout, and robust protection features, the LM9036MM-5.0 from Texas Instruments stands out as an excellent choice for designers seeking a dependable voltage regulator. Its combination of performance, versatility, and compact form factor makes it an invaluable component in a plethora of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5645 $50.8050
220+ $0.4632 $101.9040
335+ $0.4488 $150.3480
465+ $0.4343 $201.9495
600+ $0.4198 $251.8800
800+ $0.3764 $301.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 158,107 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess