EN
  • EN
  • DE

LM9036QMM-5.0/NOPB

Part No LM9036QMM-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 50MA 8VSSOP / Ultra-Low Quiescent Current Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 40V
Voltage - Output (Min/Fixed) 5V
Maximum Dropout Voltage 0.40V at 50mA
Current - Output 50mA
Current - Quiescent (Iq) 20μA
Current - Supply (Maximum) 2mA
PSRR 60dB (120Hz)
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Part Number Series LM9036
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811451-LM9036QMM-5.0/NOPB
Ultra Librarian 3D Model Ultra Librarian LM9036QMM-5.0/NOPB CAD Model

Description

Texas Instruments Low-Dropout Regulator

The LM9036QMM-5.0/NOPB from Texas Instruments is a high-quality, low-dropout (LDO) voltage regulator designed to offer a stable and reliable power supply in various applications. This efficient component is capable of delivering a fixed output voltage of 5.0V with a maximum output current of 150mA, making it an ideal choice for low-power devices and systems.

With its low dropout voltage, the LM9036QMM-5.0/NOPB ensures optimal performance even when the input voltage is close to the output voltage, thus maintaining a consistent output and improving the overall efficiency of the system. This feature is particularly beneficial in battery-operated devices where maximizing the battery life is crucial.

The device comes in a compact SOT-23-5 package, which is suitable for space-constrained applications. Its small footprint allows for integration into a wide range of products, from portable electronics to industrial controls. The LM9036QMM-5.0/NOPB is also characterized by its robust thermal performance, ensuring reliability across various temperature ranges.

As part of Texas Instruments' commitment to quality, the LM9036QMM-5.0/NOPB is designed with several protective features. It includes over-current protection and thermal shutdown, which safeguard the device and the system against excessive current and overheating, respectively. Additionally, the device has a low quiescent current, further reducing power consumption when the system is in standby mode.

The "NOPB" suffix in the part number indicates that this product is lead-free and RoHS compliant, reflecting Texas Instruments' dedication to environmental sustainability. This makes the LM9036QMM-5.0/NOPB an excellent choice for eco-conscious applications and for companies aiming to meet stringent environmental regulations.

In summary, the LM9036QMM-5.0/NOPB by Texas Instruments is a reliable and efficient solution for a broad array of power management requirements. Its combination of low dropout voltage, protective features, and compact packaging make it a versatile component for designers looking to optimize their power supply systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess