EN
  • EN
  • DE

LM9070S/NOPB

Part No LM9070S/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR FIXED POS LDO REG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Series -
Package Bulk
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 26V
Voltage - Output (Min/Fixed) 5V
Voltage - Output (Max) -
Voltage Dropout (Max) 0.8V @ 250mA
Current - Output 250mA
Current - Quiescent (Iq) 10 mA
Current - Supply (Max) 50 mA
PSRR 60dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Supplier Device Package DDPAK/TO-263-7
Base Product Number LM9070
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378834-LM9070S/NOPB
Ultra Librarian 3D Model Ultra Librarian LM9070S/NOPB CAD Model

Description

The LM9070S/NOPB is a highly integrated voltage regulator from Texas Instruments, designed to provide a comprehensive power management solution for automotive and industrial applications. This advanced regulator incorporates a variety of features to ensure reliable operation under diverse conditions.

Key Features

  • Low Dropout Regulator: The LM9070S/NOPB operates as a low dropout (LDO) regulator, which enables it to maintain a stable output voltage even when the input voltage is very close to the output voltage, making it ideal for battery-operated devices.
  • Output Current Capability: This device can deliver a steady output current of up to 250 mA, suitable for powering a wide range of microcontrollers, sensors, and other electronic components.
  • Built-in Protection: It features overcurrent protection, thermal shutdown, and reverse battery protection, safeguarding the device and the load from various potential hazards.
  • Low Quiescent Current: The LM9070S/NOPB boasts a low quiescent current, which significantly reduces power consumption when the device is in idle mode, thus extending the battery life of the application.

Applications

The LM9070S/NOPB is versatile and can be used in a variety of applications, including:

  • Automotive electronics
  • Power supplies for microcontrollers and sensors
  • Portable and battery-powered equipment
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM9070S/NOPB is no exception. It is designed to meet the stringent requirements of the automotive industry, and its robust design ensures performance in harsh environments. The NOPB designation indicates that this product is lead-free, reflecting TI's dedication to environmental sustainability.

Technical Specifications

Parameter Value Output Voltage 5 V Dropout Voltage Typically 0.5 V at 250 mA Output Current Up to 250 mA Operating Temperature Range -40°C to 125°C

For further information and complete technical specifications, please refer to the LM9070S/NOPB datasheet provided by Texas Instruments.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7863 $53.0082
33+ $3.1068 $102.5244
50+ $3.0097 $150.4850
69+ $2.9126 $200.9694
89+ $2.8155 $250.5795
119+ $2.5242 $300.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 610 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess