EN
  • EN
  • DE

LM9076BMA-5.0

Part No LM9076BMA-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM9076 150mA Ultra-Low Quiescent Current LDO Regulator with Delayed Reset Output | IC REG LINEAR 5V 150MA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.25V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 45μA
Maximum Supply Current 4.5mA
PSRR 60dB (120kHz)
Protection Features Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM9076
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1200919-LM9076BMA-5.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM9076BMA-5.0 CAD Model

Description

The LM9076BMA-5.0 from Texas Instruments is a highly reliable, precision voltage regulator designed for a wide array of applications. This fixed-voltage integrated circuit ensures a stable 5.0V output, making it ideal for sensitive electronics that require a consistent power supply. The LM9076 series is particularly well-suited for automotive, industrial, and other harsh environments where the supply voltage can vary significantly.

Key Features:

  • Output Voltage: Precisely regulated 5.0V output, ideal for consistent performance in electronic circuits.
  • Current Capacity: Capable of delivering up to 150mA of load current, suitable for a variety of low-power devices and applications.
  • Low Dropout: Features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Thermal Shutdown: Integrated thermal shutdown protection safeguards the device against overheating, enhancing its reliability and lifespan.
  • Short Circuit Protection: Built-in short circuit protection prevents damage to the regulator and the connected load in case of a fault condition.
  • Wide Operating Temperature Range: Operates effectively across a broad temperature range, from -40°C to 125°C, suitable for extreme environments.

Applications:

The LM9076BMA-5.0 is versatile and can be employed in various applications that require a stable and reliable power supply. Some of the common applications include:

  • Automotive systems
  • Power management for microcontrollers
  • Battery-powered devices
  • Portable electronics
  • Industrial controls

Package and Quality:

Encased in a robust SOP-8 package, the LM9076BMA-5.0 is designed for surface-mount technology (SMT), allowing for efficient assembly and space-saving on PCBs. Texas Instruments' commitment to quality ensures that this voltage regulator meets stringent industry standards for performance and reliability.

With its combination of features, the LM9076BMA-5.0 from Texas Instruments is an excellent choice for designers looking for a dependable and efficient voltage regulation solution.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6894 $50.6820
75+ $1.3862 $103.9650
115+ $1.3429 $154.4335
155+ $1.2996 $201.4380
200+ $1.2563 $251.2600
270+ $1.1263 $304.1010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess