EN
  • EN
  • DE

LM95010CIMM

Part No LM95010CIMM
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description Digital Temperature Sensor with SensorPath™ Bus in MSOP8 Package | SENSOR DIGITAL -20C-125C 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Sensor Type Digital, Local
Sensing Temperature - Local -20°C ~ 125°C
Output Type SensorPath
Supply Voltage (V) 3V ~ 3.6V
Resolution 9 b
Features Shutdown Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition 25°C ~ 60°C (-20°C ~ 125°C)
Temperature Range - Operating -20°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1200942-LM95010CIMM
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Portable Devices, Power Management, Computers & Computer Peripherals, Commercial, Automation & Process Control, Test & Measurement, Industrial, Medical
Ultra Librarian 3D Model Ultra Librarian LM95010CIMM CAD Model

Description

The LM95010CIMM is a precision integrated-circuit temperature sensor from Texas Instruments that offers excellent accuracy and low power consumption. Designed to meet the needs of advanced electronics, this sensor is ideal for a variety of applications including system thermal management, environmental control, and industrial process control.

Featuring a digital output that interfaces directly with the Serial Peripheral Interface (SPI) of a microcontroller, the LM95010CIMM provides a seamless and efficient data transfer. Its 13-bit digital word output corresponds to a temperature resolution of 0.03125°C, ensuring precise temperature monitoring. The device operates over a wide temperature range of -40°C to +150°C, making it suitable for extreme conditions.

The LM95010CIMM comes in a highly compact 8-pin MSOP (Mini Small Outline Package) that is ideal for space-constrained applications. Its small footprint allows for easy integration into a variety of designs without compromising performance. Additionally, the temperature sensor has a low supply voltage range of 2.7V to 5.5V, which accommodates most common system power rails.

This temperature sensor from Texas Instruments also features a shutdown mode that reduces power consumption to a mere 5μA, further extending battery life in portable applications. This makes the LM95010CIMM an excellent choice for mobile devices, laptops, and other battery-powered systems where energy efficiency is critical.

With its robust design and high reliability, the LM95010CIMM is a standout solution for any application requiring accurate temperature readings. Its ease of use, coupled with Texas Instruments' renowned quality and support, ensures that this temperature sensor will be an essential component in optimizing system performance and safety.

Key Features:

  • Direct digital output compatible with SPI interface
  • High resolution of 0.03125°C
  • Wide operating temperature range (-40°C to +150°C)
  • Low power shutdown mode
  • Compact 8-pin MSOP package
  • Low supply voltage range (2.7V to 5.5V)

You May Also Be Interested in

Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6987 $50.9610
75+ $1.3939 $104.5425
115+ $1.3503 $155.2845
155+ $1.3067 $202.5385
200+ $1.2632 $252.6400
265+ $1.1325 $300.1125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess