EN
  • EN
  • DE

LM96080CIMT

Part No LM96080CIMT
Manufacturer Texas Instruments
Description LM96080 System Hardware Monitor with 2-Wire Serial Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1200974-LM96080CIMT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Communications & Networking, Computers & Computer Peripherals, Test & Measurement, Thermal Management
Ultra Librarian 3D Model Ultra Librarian LM96080CIMT CAD Model

Description

The LM96080CIMT is a highly integrated device from Texas Instruments, designed to efficiently monitor and control the temperature within electronic systems. This precision IC (Integrated Circuit) is part of Texas Instruments' portfolio of temperature sensors and fan controllers, which are widely used in applications ranging from personal computers and servers to industrial and networking equipment.

Key Features

  • Temperature Sensing: The LM96080CIMT can monitor the temperature of both a remote diode and its own temperature. It is capable of sensing temperatures with high accuracy, which is vital for maintaining the reliability and performance of electronic systems.
  • Multiple Channels: This device offers dual-channel temperature monitoring, allowing it to read temperatures from one local and one remote diode simultaneously.
  • Programmable Fan Control: It includes a PWM (Pulse Width Modulation) fan control output, providing users with the ability to adjust fan speeds based on temperature readings, which helps in reducing noise and power consumption while maintaining proper cooling.
  • Interface and Communication: The LM96080CIMT features an SMBus 2.0-compatible interface, enabling communication with most microcontrollers and processors.
  • High Accuracy: This sensor maintains a high level of accuracy of ±1°C for remote diode temperature measurements.

Applications

The LM96080CIMT is suitable for a wide range of applications. It is particularly useful in systems where precise temperature monitoring is critical for performance and safety, such as:

  • Desktop and Notebook Computers
  • Servers and Workstations
  • Networking Equipment
  • Telecommunications Systems
  • Industrial Control Systems

Technical Specifications

The LM96080CIMT operates over a supply voltage range of 3.0V to 3.6V and is offered in a 10-pin TSSOP (Thin Shrink Small Outline Package) that is RoHS compliant. Its operating temperature range spans from -40°C to +125°C, ensuring reliability across various environments.

For detailed specifications, application circuits, and additional information, designers and engineers are encouraged to consult the datasheet provided by Texas Instruments.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4761 $51.9981
44+ $2.3194 $102.0536
67+ $2.2411 $150.1537
96+ $2.0844 $200.1024
125+ $2.0060 $250.7500
156+ $1.9276 $300.7056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,147 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess