EN
  • EN
  • DE

LME49710MABD

Part No LME49710MABD
Manufacturer Texas Instruments
Catalog Evaluation Boards - Op Amps
Description BOARD EVALUATION LME49710MA / High Performance, High Fidelity Audio Operational Amplifier Eval Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Channels per IC 1 - Single
Amplifier Type Audio
Output Type Single-Ended
SR - Slew Rate 20 V/μs
Output Current per Channel 26mA
Operating Temperature Range -40°C ~ 85°C
Current - Supply (Main IC) 4.8mA
Dual Supply Voltage (±) ±2.5 V ~ 17 V
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LME49710
Win Source Part Number 779424-LME49710MABD
Popularity Medium
Supply and Demand Status Balance
Family Name LME49710
Introduction Date November 01, 2006
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LME49710MABD CAD Model

Description

The LME49710MABD from Texas Instruments is a high-performance, high-fidelity audio operational amplifier designed for the most demanding audio applications. With its ultra-low distortion and low noise figures, the LME49710MABD is an ideal choice for audiophiles and professional audio equipment manufacturers who seek the best in sound quality.

Key Features:

  • Ultra-Low Distortion: The LME49710MABD boasts an impressive total harmonic distortion plus noise (THD+N) figure of 0.00003%, ensuring pristine audio reproduction.
  • High Slew Rate: With a slew rate of 20V/μs, this op-amp is capable of handling rapid signal changes, which is essential for high-frequency audio signals.
  • Wide Bandwidth: The device offers a wide bandwidth of 55MHz at a gain of +10, which is more than sufficient for high-resolution audio applications.
  • Low Noise: The op-amp has an exceptionally low noise density of 2.7nV/√Hz at 1kHz, making it suitable for high-fidelity audio systems where background noise must be minimized.
  • Audiophile Sound Quality: The LME49710MABD is engineered for optimal sound quality, providing audio enthusiasts with a listening experience that is both clear and true to the original recording.

Applications:

  • High-end audio preamplifiers
  • Professional mixing consoles
  • High-fidelity home theater systems
  • Studio monitors
  • High-quality headphone amplifiers

The LME49710MABD operational amplifier is available in a metal-can TO-99 package, which not only provides a classic look but also offers superior thermal performance. This packaging ensures that the device can handle higher temperatures without compromising the audio quality or the longevity of the op-amp.

Whether you are designing a sophisticated audiophile-grade amplifier or integrating high-quality audio into consumer electronics, the LME49710MABD from Texas Instruments represents the pinnacle of audio op-amp design and performance.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR LMH6518
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4841-1YRJ
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPA818
Lowest to $191.0279
Analog Devices Inc.
EVAL BOARD FOR ADA4940
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR LTC6912-2
Need more? Email Us
Analog Devices Inc.
EVAL BOARD DUAL OPAMP RRO
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPA836
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LMH6518
Need more? Email Us
Analog Devices Inc.
EVAL BOARD ADA4807-2 10MSOP
Lowest to $174.4361

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess