EN
  • EN
  • DE

LME49713MAX/NOPB

Part No LME49713MAX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP AUDIO 132MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Audio
Number of Circuits 1
Slew Rate 1900 V/μs
Gain Bandwidth Product (GBP) 132MHz
Current - Input Bias 1.8μA
Voltage - Input Offset 50μV
Operating Supply Current 8mA
Channel Output Current 100mA
Supply Voltage - Operating ±5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1055178-LME49713MAX/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LME49713MAX/NOPB CAD Model

Description

Product Overview: LME49713MAX/NOPB

The LME49713MAX/NOPB from Texas Instruments is a high-performance, high-fidelity audio operational amplifier designed for audiophiles and professional audio applications. This op-amp is part of TI's LME audio op-amp family, known for providing superior sound quality and technical specifications that cater to the demands of high-end audio systems.

Key Features

  • Ultra-Low Distortion: The LME49713MAX/NOPB boasts an exceptionally low total harmonic distortion plus noise (THD+N) specification, ensuring crystal-clear audio reproduction with minimal signal alteration.
  • High Slew Rate: With a high slew rate, this op-amp is capable of handling rapid changes in input signals, making it suitable for high-frequency audio applications without sacrificing signal integrity.
  • Wide Bandwidth: The wide bandwidth of this operational amplifier ensures a broad frequency response, which is essential for maintaining the full spectrum of audio signals.
  • Low Noise: Designed with low noise in mind, the LME49713MAX/NOPB contributes to a clean and hiss-free audio output, which is critical for both recording and playback in high-fidelity systems.

Applications

The LME49713MAX/NOPB is versatile and can be used in a variety of audio applications, including:

  • High-end audio preamplifiers
  • Professional mixing consoles
  • High-fidelity headphone amplifiers
  • Audio broadcasting equipment
  • Digital to analog converters (DACs)

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LME49713MAX/NOPB is no exception. This product comes in a metal can package, which helps in shielding the internal circuits from external noise and interference, further enhancing the audio performance. Additionally, it is designated with the NOPB (No Lead (Pb) Free) suffix, indicating that it is manufactured with environmentally friendly materials.

Conclusion

For audiophiles, sound engineers, and professional audio technicians who demand the highest quality in audio reproduction, the LME49713MAX/NOPB operational amplifier from Texas Instruments is an excellent choice. Its superior audio performance specifications and versatile application potential make it a valuable component in any high-fidelity audio circuitry.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess