EN
  • EN
  • DE

LMG1205YFXT

Part No LMG1205YFXT
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 12DSBGA / Half-Bridge Gate Driver IC TTL 12-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Manufacturer Texas Instruments
Packaging Reel - TR
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 4.5V ~ 5.5V
Logic Voltage - VIL, VIH 1.76V, 1.89V
Current - Peak Output (Source, Sink) 1.2A, 5A
Input Type TTL
High Side Voltage - Max (Bootstrap) 100 V
Rise / Fall Time (Typ) 7ns, 3.5ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 12-WFBGA, DSBGA
Supplier Device Package 12-DSBGA
Base Product Number LMG1205
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-49744-2,296-49744-1,296-49744-6,LMG1205YFXT-ND
Standard Package 250
Win Source Part Number 1323597-LMG1205YFXT
Ultra Librarian 3D Model Ultra Librarian LMG1205YFXT CAD Model

Description

The LMG1205YFXT is a state-of-the-art gallium nitride (GaN) half-bridge driver designed by Texas Instruments (TI) to provide optimal performance for a wide range of power conversion applications. This advanced driver is particularly suitable for high-speed applications, including DC/DC converters, motor drives, class-D audio amplifiers, and more. TI's commitment to innovation is evident in the LMG1205YFXT's features that ensure efficient and reliable operation.

Key Features of LMG1205YFXT

  • High-Frequency Operation: The device is capable of operating at frequencies up to 50MHz, making it an excellent choice for applications requiring high-speed switching.
  • Robust Isolation: With 100V/ns common-mode transient immunity (CMTI), the LMG1205YFXT ensures reliable operation even in the harshest electrical environments.
  • Low Propagation Delay: The device features a propagation delay of typically 10ns, contributing to improved overall system efficiency and faster response times.
  • Integrated Dead-Time Control: Dead-time can be precisely controlled to optimize system performance and minimize losses.
  • High-Temperature Operation: The driver is designed to operate reliably over an extended temperature range, ensuring stability across various operating conditions.

Applications

The LMG1205YFXT is versatile and can be used in a multitude of applications where efficient power conversion is critical. Some of the common applications include:

  • High-density DC/DC converters
  • High-speed motor drives
  • Class-D audio amplifiers
  • Wireless charging systems
  • Power supplies for telecom and server farms

Package and Availability

The LMG1205YFXT is offered in a compact, thermally enhanced SON-6 package that is optimized for minimal parasitics, which is critical for high-frequency operation. It is available for order through Texas Instruments' official website or through authorized distributors.

Conclusion

With its advanced features and robust design, the LMG1205YFXT from Texas Instruments represents a significant advancement in GaN driver technology. It is an ideal solution for designers looking to enhance the efficiency, speed, and reliability of their power systems.

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
Texas Instruments
IC ISOLATION / Low-Side Gate Driver IC Inverting, Non-Inverting 8-WSON (2x2)
Lowest to $1.9365
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6632 $51.5592
65+ $1.5579 $101.2635
100+ $1.5053 $150.5300
143+ $1.4000 $200.2000
186+ $1.3474 $250.6164
232+ $1.2948 $300.3936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,250 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess