EN
  • EN
  • DE

LMH0074SQX/NOPB

Part No LMH0074SQX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC ADAPT CBL EQUALIZER 16WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Applications Displays
Supply Voltage - Operating 3.135 V to 3.465 V
Case / Package 16-WQFN (4x4)
Mounting Surface Mount
Win Source Part Number 1055219-LMH0074SQX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH0074SQX/NOPB CAD Model

Description

The LMH0074SQX/NOPB is a high-performance SDI cable equalizer designed by Texas Instruments to facilitate the transmission of digital video signals over coaxial cable. This integrated circuit is part of TI's extensive line of broadcast video products and is engineered to provide superior quality and reliability for a wide range of professional video applications.

Key Features

  • SDI Support: The LMH0074SQX/NOPB supports a variety of serial digital interface (SDI) standards, including SMPTE 259M, SMPTE 344M, and SMPTE 292M, making it versatile for different video formats and resolutions.
  • Extended Cable Reach: With its advanced equalization capabilities, the device extends the reach of SDI signals over 75Ω coaxial cables, allowing for the transmission of 270 Mbps SD-SDI signals up to 400m and HD-SDI signals up to 200m.
  • Automatic Equalization: The equalizer automatically adjusts to the length of the coaxial cable, simplifying design and reducing the need for manual configuration.
  • Low Power Consumption: The LMH0074SQX/NOPB is optimized for low power operation, which is crucial for reducing heat generation and improving system reliability in professional video equipment.
  • Small Form Factor: Housed in a compact 16-pin WQFN package, the product is space-efficient and ideal for use in environments where board space is at a premium.

Applications

The LMH0074SQX/NOPB is suitable for a wide range of applications in the broadcast video industry, including:

  • Video routers and switchers
  • Video distribution amplifiers
  • Professional video cameras
  • Video editing and production equipment
  • Digital signage systems

Quality and Reliability

As with all Texas Instruments products, quality and reliability are paramount. The LMH0074SQX/NOPB is available in a lead-free, environmentally friendly package and is designed to meet or exceed the rigorous standards set by the broadcast industry. Its robust design ensures stable performance over a wide range of temperatures and operating conditions, making it a reliable choice for mission-critical video applications.

You May Also Be Interested in

IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0657 $69.1971
6+ $18.9257 $113.5542
9+ $18.3342 $165.0078
12+ $17.7428 $212.9136
15+ $17.1514 $257.2710
20+ $15.3771 $307.5420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess