EN
  • EN
  • DE

LMH6551MA

Part No LMH6551MA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LMH6551 Differential, High Speed Op Amp | IC OPAMP VFB 1 CIRCUIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type Voltage Feedback
Output Type Differential
Slew Rate 2400V/μs
-3db Bandwidth 370MHz
Current - Input Bias 4μA
Voltage - Input Offset 500μV
Supply Current 12.5mA
Current - Output / Channel 65mA
Supply Voltage , Single/Dual (±) 3V ~ 12V, ±1.5V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LMH6551
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1201465-LMH6551MA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH6551MA CAD Model

Description

Product Overview: Texas Instruments LMH6551MA Differential Amplifier

The Texas Instruments LMH6551MA is a high-performance, fully differential amplifier designed to provide exceptional signal fidelity and wide bandwidth for a diverse range of applications. This device is particularly well-suited for driving analog-to-digital converters (ADCs) and buffering differential signal processing chains, making it an ideal choice for professional audio, test and measurement equipment, and high-speed communication systems.

Key Features

  • Wide Bandwidth: The LMH6551MA offers a wide bandwidth of 890 MHz at a gain of +2, ensuring high-speed performance that can handle fast signal transitions and high-frequency components with ease.
  • Low Distortion: With a total harmonic distortion (THD) of -80 dBc at 10 MHz, the amplifier maintains signal purity, which is critical for high-fidelity audio applications and precision instrumentation.
  • High Output Current: The device is capable of delivering an output current of 100 mA, allowing it to drive heavy loads without compromising performance.
  • Adjustable Gain: Gain is set by external resistors, giving designers the flexibility to tailor the amplifier's performance to specific application requirements.
  • Power Shutdown Feature: The LMH6551MA includes a power-down feature that reduces current consumption to 0.3 mA, helping to save power in energy-sensitive designs.

Applications

  • Driving high-performance ADCs
  • Single-ended to differential conversion
  • Differential signal processing
  • Professional audio equipment
  • Test and measurement systems
  • Wireless communication infrastructure

Technical Specifications

The LMH6551MA operates over a wide supply voltage range from 4.5 V to 12.6 V, accommodating various system power rails. It is offered in an 8-pin SOIC package, providing a compact and convenient solution for space-constrained applications. The device also features a common-mode rejection ratio (CMRR) of 70 dB, ensuring stable operation in environments with common-mode noise.

For those looking to incorporate a reliable, high-speed differential amplifier into their designs, the Texas Instruments LMH6551MA stands out as a robust option that delivers both performance and versatility.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3738 $50.9904
20+ $5.2298 $104.5960
30+ $5.0664 $151.9920
41+ $4.9030 $201.0230
53+ $4.7395 $251.1935
71+ $4.2492 $301.6932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,070 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess