EN
  • EN
  • DE

LMH6552MA

Part No LMH6552MA
Manufacturer Texas Instruments
Description 1.5-GHz Fully Differential Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201472-LMH6552MA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH6552MA CAD Model

Description

The LMH6552MA is a high-performance, fully differential amplifier designed by Texas Instruments to meet the stringent requirements of modern high-speed data acquisition systems and signal processing applications. This versatile amplifier is well-suited for a wide range of products and industries, offering exceptional signal fidelity and bandwidth.

Key Features

  • Wide Bandwidth: The LMH6552MA boasts an impressive 1.5 GHz bandwidth, which ensures high-speed performance and makes it ideal for handling fast signal transitions without distortion.
  • High Linearity: With a third-order intercept (OIP3) of 47 dBm at 100 MHz, this amplifier provides excellent linearity, minimizing distortion in complex signal environments.
  • Low Noise: The device features a low voltage noise density of 2.7 nV/√Hz, which translates to cleaner signals and higher signal-to-noise ratios, essential for precision applications.
  • Adjustable Gain: Gain is easily set by external resistors, giving designers flexibility to adapt the amplifier to their specific needs without requiring multiple different parts.
  • Power Efficiency: Operating with a single 5V supply, the LMH6552MA is designed for power-efficient operation, which is critical for portable and battery-powered devices.

Applications

The LMH6552MA is suitable for a variety of applications, including:

  • High-speed data acquisition
  • Communications systems
  • Test and measurement equipment
  • Video processing
  • A/D driver

Package and Quality

Encased in an 8-pin SOIC package, the LMH6552MA offers a compact form factor that is easy to integrate into space-constrained designs. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards of performance and reliability.

Conclusion

With its combination of speed, precision, and power efficiency, the LMH6552MA from Texas Instruments stands out as an excellent choice for designers looking to enhance their systems with a high-quality differential amplifier. Its versatility and performance characteristics make it a valuable component in any high-speed signal processing application.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2154 $51.0770
12+ $8.3819 $100.5828
19+ $8.1200 $154.2800
26+ $7.8580 $204.3080
33+ $7.5961 $250.6713
45+ $6.8103 $306.4635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess