EN
  • EN
  • DE

LMH6626MMX/NOPB

Part No LMH6626MMX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LMH6624 and LMH6626 Single/Dual Ultra Low Noise Wideband Operational Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Voltage Feedback
Number of Circuits 2
SR - Slew Rate 360 V/μs
GBP - Gain Bandwidth Product 1.3GHz
-3db Bandwidth 85MHz
Current - Input Bias 13μA
Voltage - Input Offset 100μV
Operating Supply Current 12mA
Output Current per Channel 80mA
Dual Supply Voltage (±) 5 V ~ 12 V, ±2.5 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1201527-LMH6626MMX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMH6626
Introduction Date May 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LMH6626MMX/NOPB CAD Model

Description

The LMH6626MMX/NOPB from Texas Instruments is a high-performance, low-noise dual operational amplifier that is designed to deliver exceptional speed and precision for a wide range of applications. This op-amp is well-suited for professional audio equipment, sensitive instrumentation, active filters, and fast signal conditioning circuits where low noise and high fidelity are crucial.

Key Features

  • Low Noise Performance: The LMH6626MMX/NOPB boasts an ultra-low noise density of 0.69 nV/√Hz at 1 kHz, which makes it ideal for audio and other sensitive applications where noise can be a critical factor.
  • High Speed: With a high slew rate of 1600 V/µs and a wide bandwidth of 190 MHz, this operational amplifier is capable of handling fast signal transitions and high-frequency signals with ease.
  • Supply Voltage Range: The device operates from a supply voltage range of 2.7V to 12V, providing flexibility for use in various circuit configurations and applications.
  • Output Short-Circuit Protection: The LMH6626MMX/NOPB is equipped with output short-circuit protection, enhancing its reliability and robustness in demanding environments.
  • Power-Down Capability: It features a power-down capability that reduces the supply current to 0.1 µA, offering power savings for battery-powered devices.

Applications

  • Professional Audio Equipment
  • Precision Data Acquisition Systems
  • Active Filters and Signal Conditioning
  • Medical Imaging Systems
  • Test and Measurement Instruments

Package and Quality

The LMH6626MMX/NOPB comes in a compact 8-pin VSSOP (MSOP) package, making it suitable for space-constrained applications. Texas Instruments' commitment to quality ensures that this product is manufactured to the highest standards, with a lead-free (RoHS compliant) and Green (halogen-free) design. The NOPB designation indicates that no lead (Pb) is used in the manufacturing process, aligning with environmental and health safety regulations.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1604 $50.1228
18+ $5.8752 $105.7536
27+ $5.6916 $153.6732
37+ $5.5080 $203.7960
47+ $5.3244 $250.2468
63+ $4.7736 $300.7368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,097 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess