The LMH6639MF/NOPB is a high-performance operational amplifier (op amp) from Texas Instruments, a leading global semiconductor company that designs and manufactures analog ICs and embedded processors. This amplifier is renowned for its high speed, high precision, and low noise, making it an excellent choice for a wide range of applications such as video and imaging systems, test and measurement equipment, and communication systems.
- Operating Voltage Range: 2.7V to 10V
- Gain Bandwidth: 190 MHz
- Slew Rate: 275 V/µs
- Input Noise: 4.5 nV/√Hz
- Quiescent Current: 6.6 mA per amplifier
- Power Supply Current (Power-Down): less than 400 µA
- Process Technology: VIP10 (silicon-germanium bipolar)
- Package: 8-pin MSOP
- Temperature Range: -40°C to 85°C