EN
  • EN
  • DE

LMH6720MA

Part No LMH6720MA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OPAMP SNGL 400MHZ W/SD 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Applications Current Feedback
-3db Bandwidth 400MHz
Slew Rate 1800V/μs
Supply Current 5.6mA
Current - Output / Channel 70mA
Supply Voltage , Single/Dual (±) 8V ~ 12.5V, ±4V ~ 6.25V
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LMH6720
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1201601-LMH6720MA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH6720MA CAD Model

Description

Product Overview: LMH6720MA by Texas Instruments

The LMH6720MA is a high-performance operational amplifier designed and manufactured by the renowned semiconductor company, Texas Instruments. This op-amp is part of TI's LMH series, known for its exceptional speed and accuracy, making it an ideal choice for a variety of applications that require high bandwidth and fast settling times.

With a wide bandwidth of 370 MHz and a slew rate of 1700 V/µs, the LMH6720MA is particularly well-suited for video and high-speed signal processing tasks. It offers a unique combination of features that include a low distortion of -88 dBc at 20 MHz, which ensures a clear and precise signal amplification, making it perfect for professional-grade video electronics, telecommunication devices, and data acquisition systems.

The device operates within a supply voltage range of 2.7V to 5.5V, which allows for flexibility in various circuit designs. Additionally, it has a low input offset voltage and a high output current capability, which is beneficial for driving heavy loads without compromising performance.

The LMH6720MA comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Its industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environments. Texas Instruments has also equipped the LMH6720MA with a disable feature which reduces the power consumption when the amplifier is not in active use, making it an energy-efficient option for battery-powered devices.

Whether it's for professional video systems, RF/IF amplifiers, A/D drivers, or high-speed communications equipment, the LMH6720MA provides designers with a robust and versatile solution. Its exceptional performance characteristics are a testament to Texas Instruments' commitment to delivering high-quality components that meet the rigorous demands of modern electronic systems.

For detailed technical specifications, application notes, and support resources, engineers and designers are encouraged to visit the Texas Instruments website or contact their support team for further assistance with the LMH6720MA operational amplifier.

You May Also Be Interested in

Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Texas Instruments
Need more? Email Us
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Texas Instruments
Lowest to $4.5864
Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246
Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180
Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2833 $52.5328
38+ $2.6940 $102.3720
58+ $2.6099 $151.3742
80+ $2.5257 $202.0560
103+ $2.4415 $251.4745
138+ $2.1889 $302.0682
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess