EN
  • EN
  • DE
  • IT

LMH6722MA/NOPB

Part No LMH6722MA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OP AMP QUAD VIDEO 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Applications Current Feedback
Number of Circuits 4
-3db Bandwidth 400MHz
Slew Rate 1800 V/μs
Operating Supply Current 5.6mA
Channel Output Current 70mA
Supply Voltage - Operating 8 V to 12.5 V, ±4 V to 6.25 V
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 141969-LMH6722MA/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH6722MA/NOPB CAD Model

Description

The LMH6722MA/NOPB is a high-performance, multi-function operational amplifier (op-amp) from Texas Instruments. It is a single supply, voltage feedback amplifier with a bandwidth of 410 MHz and a high slew rate of 1300 V/µs. It has a low input noise voltage of 4.5 nV/√Hz and a power-down capability for energy efficiency.

  • Key Features:
  • Bandwidth: 410 MHz
  • Slew Rate: 1300 V/µs
  • Low Input Noise: 4.5 nV/√Hz
  • Power-down Capability:
  • Low Total Harmonic Distortion: -66 dBc at 10 MHz
  • High Output Current: 75 mA
  • Wide Supply Voltage Range: 2.5V to 12V
  • RoHS Compliant:

You May Also Be Interested in

NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $6.1303
Nisshinbo Micro Devices Inc.
IC VIDEO AMP DUAL W/DRIVER 8DMP
Lowest to $0.5214
Nisshinbo Micro Devices Inc.
IC VIDEO AMP DUAL W/DRIVER 8DMP
Lowest to $0.6584
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8MSOP / Video Amp 2 Voltage Feedback 8-HVSSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP W/LPF LOW-VOLT MTP6 / Video Amp 1 General Purpose SOT-23-6-1
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2401 $56.1609
22+ $5.1201 $112.6422
34+ $4.9600 $168.6400
47+ $4.8001 $225.6047
61+ $4.6400 $283.0400
81+ $4.1600 $336.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,150 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess