EN
  • EN
  • DE

LMH6722MTX/NOPB

Part No LMH6722MTX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description Wideband Video Op Amp; Single, Single with Shutdown and Quad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series VIP10
Packaging Reel - TR
Applications Current Feedback
Number of Circuits 4
-3db Bandwidth 400MHz
SR - Slew Rate 1800 V/μs
Operating Supply Current 5.6mA
Output Current per Channel 70mA
Dual Supply Voltage (±) 8 V ~ 12.5 V, ±4 V ~ 6.25 V
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 1201608-LMH6722MTX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMH6722
Introduction Date March 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMH6722MTX/NOPB CAD Model

Description

The LMH6722MTX/NOPB is a high-performance, low-power, voltage feedback operational amplifier from Texas Instruments. This versatile op-amp is designed to meet a broad range of requirements, making it ideal for a variety of applications including video, communications, and test instrumentation.

Key Features

  • High Speed: With a 400 MHz bandwidth and a 1800 V/µs slew rate, the LMH6722MTX/NOPB delivers exceptional performance in high-speed signal processing applications.
  • Low Distortion: It offers a low harmonic distortion of -75 dBc at 20 MHz, which is crucial for maintaining signal fidelity in audio and video systems.
  • Low Noise: The amplifier boasts a low voltage noise of 2.7 nV/√Hz, ensuring a clean, noise-free signal amplification.
  • Flexible Supply Voltage: Operating from a supply voltage range of 2.7V to 11V, the LMH6722MTX/NOPB can easily integrate into various circuit designs.
  • Output Current: It can deliver an output current of 85 mA, suitable for driving a wide range of loads.
  • Power Saving Mode: The device includes a power-down feature that reduces the current consumption to 0.1 µA, thereby saving power when the amplifier is not in active use.

Applications

  • Video and multimedia systems
  • Communication devices
  • Active filters
  • ADC/DAC buffers
  • Test and measurement equipment

Quality and Reliability

The LMH6722MTX/NOPB is provided in a surface-mount package and is characterized for operation from -40°C to 85°C. It is designed to meet the stringent requirements of industrial and commercial applications. Texas Instruments ensures high standards of quality and reliability for their products, and this operational amplifier is no exception. Its NOPB (No Lead (Pb) Options Available) designation indicates that it is manufactured with a focus on environmental friendliness and compliance with RoHS (Restriction of Hazardous Substances) regulations.

You May Also Be Interested in

Maxim Integrated
TWO-CHANNEL TRIPLE VIDEO BUFFER
Lowest to $4.8395
Renesas Electronics America
IC AMP MPLEX AMP 14SOIC
Need more? Email Us
Maxim Integrated
IC 2CH QUAD VIDEO BUFF 16 DIP
Lowest to $2.9037
Analog Devices Inc.
IC AMP VIDEO TRIPLE HC 14-SOIC
Lowest to $7.0594
Harris Corporation
450MHZ, LOW POWER, CURRENT FEEDB / Video Amp
Lowest to $1.0095
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
Maxim Integrated
IC VIDEO MUX AMP HS MULTI TQFN / Video Amp
Lowest to $3.2271
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess