EN
  • EN
  • DE

LMH6723MF

Part No LMH6723MF
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single/Dual/Quad 370 MHz 1 mA Current Feedback Op Amp | IC OPAMP CFA 1 CIRCUIT SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Amplifier Type Current Feedback
Slew Rate 600V/μs
-3db Bandwidth 370MHz
Current - Input Bias 2μA
Voltage - Input Offset 1mV
Supply Current 1mA
Current - Output / Channel 110mA
Supply Voltage , Single/Dual (±) 4.5V ~ 12V, ±2.25V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LMH6723
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1201612-LMH6723MF
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH6723MF CAD Model

Description

The LMH6723MF from Texas Instruments is a high-performance, single-supply voltage feedback amplifier that delivers exceptional speed and accuracy for a wide range of applications. Designed with the needs of signal processing in mind, this versatile component is an ideal choice for designers seeking a balance between speed and power consumption.

Key Features

  • High Speed: The LMH6723MF boasts a high slew rate and bandwidth, offering a 190 MHz bandwidth at a gain of +2 and a 490 V/µs slew rate. This makes it suitable for high-speed data acquisition, video processing, and other applications that require rapid signal handling.
  • Low Distortion: With Total Harmonic Distortion (THD) of -66 dBc at 20 MHz, this amplifier ensures a high level of signal fidelity, making it perfect for precision applications.
  • Single Supply Operation: Operating on a single 5V supply, the LMH6723MF simplifies power supply design, making it a convenient choice for systems with limited power options.
  • Low Power Consumption: Despite its high-speed capabilities, the LMH6723MF is designed for efficiency, with a low supply current of 6.5 mA. This feature is particularly beneficial for portable and battery-powered devices where power conservation is critical.

Applications

The LMH6723MF is versatile enough to be used in a variety of applications, including:

  • Video amplification and processing
  • Test and measurement equipment
  • High-speed data acquisition systems
  • Communication systems
  • Active filters
  • ADC/DAC buffer

Package and Quality

This amplifier comes in a compact 5-pin SOT-23 package, which is ideal for space-constrained applications. Texas Instruments is known for its commitment to quality, and the LMH6723MF is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring reliability and performance.

In summary, the LMH6723MF from Texas Instruments is a highly capable amplifier that offers an excellent blend of speed, power efficiency, and low distortion, making it a suitable choice for a broad range of high-performance applications.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0950 $54.7500
115+ $0.8985 $103.3275
175+ $0.8704 $152.3200
240+ $0.8424 $202.1760
310+ $0.8143 $252.4330
415+ $0.7300 $302.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess