EN
  • EN
  • DE

LMH9235RRLEVM

Part No LMH9235RRLEVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description LMH9235 EVM / LMH9235 Power Management Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Bulk
Type Power Management
Utilized IC / Part LMH9235
Supplied Contents Board(s)
Base Product Number LMH9235
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341998-LMH9235RRLEVM
Ultra Librarian 3D Model Ultra Librarian LMH9235RRLEVM CAD Model

Description

The LMH9235RRLEVM from Texas Instruments is a comprehensive evaluation module designed for testing and performance analysis of the LMH9235, a precision, low-noise operational amplifier. This particular product is an essential tool for engineers and designers looking to integrate the LMH9235 op-amp into their electronic designs, offering a convenient and efficient way to explore the features and capabilities of this high-performance component.

Key Features

  • High Precision: The LMH9235 op-amp is known for its exceptional precision, making it ideal for applications that require accurate signal amplification.
  • Low Noise: With its low-noise characteristics, the LMH9235 ensures a clean signal amplification, which is crucial for sensitive applications like medical instrumentation and high-end audio.
  • Wide Supply Range: The device operates over a wide supply range, accommodating various power requirements for different system designs.
  • Robust Evaluation Module: The LMH9235RRLEVM is built to handle a range of testing scenarios, providing a durable platform for rigorous evaluation.

Applications

The LMH9235RRLEVM is suitable for a variety of applications, including:

  • Precision instrumentation
  • Test and measurement equipment
  • Professional audio equipment
  • Sensor interfaces
  • Active filter blocks

Why Choose LMH9235RRLEVM?

Choosing the LMH9235RRLEVM for your evaluation needs comes with numerous benefits:

  • Easy Integration: The module is designed for easy integration into existing setups, allowing for quick and hassle-free testing.
  • Comprehensive Documentation: Texas Instruments provides extensive documentation, including user guides and application notes, to assist with the evaluation process.
  • Technical Support: Access to Texas Instruments' technical support ensures that any issues encountered during evaluation can be promptly addressed.

In summary, the LMH9235RRLEVM is an indispensable tool for anyone looking to leverage the high performance of the LMH9235 operational amplifier in their electronic designs. With its precision, low noise, and ease of use, it sets the stage for developing advanced and reliable electronic systems.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess