EN
  • EN
  • DE
  • IT

LMK01010ISQE/NOPB

Part No LMK01010ISQE/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:8 1.6GHZ 48WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution), Divider
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input Clock
Output LVDS
Maximum Input Frequency 1.6GHz
Supply Voltage - Operating 3.15 V to 3.45 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-WQFN (7x7)
Win Source Part Number 139579-LMK01010ISQE/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMK01010ISQE/NOPB CAD Model

Description

The LMK01010ISQE/NOPB is a high-performance, low-noise clock generator produced by Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs and embedded processors. This product is part of the LMK01000 family, which is known for its precision clocking solutions, and it exemplifies Texas Instruments' commitment to providing high-quality, innovative technology solutions.

  • Key Features:
    • One PLLatinumâ„¢ fractional-N phase-locked loop (PLL): Can be used as a frequency synthesizer or jitter cleaner
    • Wide frequency range: Up to 200 MHz
    • Low phase noise: Crucial for maintaining signal integrity in high-speed communication systems
    • Ten differential outputs: Independently configurable as LVPECL, LVDS, or LVCMOS
    • Input Frequency Range: 10 MHz to 200 MHz
    • 3-wire SPI interface: For easy customization
    • Integrated EEPROM: Allows settings to be saved and automatically loaded at power-up
  • Packaging: Compact 48-pin VQFN package
  • Operating Temperature Range: -40 to 85 degrees Celsius

You May Also Be Interested in

Texas Instruments
IC CLK BUFFER 2:6 2GHZ 40VQFN
Need more? Email Us
Renesas Electronics America
Need more? Email Us
ON Semiconductor
IC CLK BUFFER 1:6 5GHZ 32QFN / Clock Fanout Buffer (Distribution), Multiplexer, Data IC 1:6 5 GHz 32-VFQFN Exposed Pad
Need more? Email Us
ON Semiconductor
IC CLK BUFFER 1:4 2GHZ 16QFN / Clock Fanout Buffer (Distribution), Translator IC 1:4 2 GHz 16-VFQFN Exposed Pad
Lowest to $11.4948
Diodes Incorporated
IC CLK BUFFER 1:5 200MHZ 40TQFN / Clock Fanout Buffer (Distribution) IC 1:5 200 MHz 40-WFQFN Exposed Pad
Lowest to $2.9010
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12MSOP
Lowest to $39.6180
ON Semiconductor
IC CLK BUFFER 1:2 200MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 200 MHz 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Microchip Technology
IC CLK BUFFER 2:4 2.5GHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 2.5 GHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Texas Instruments
IC CLK BUFFER 1:10 100MHZ 24SSOP / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 24-SSOP (0.209", 5.30mm Width)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.7215 $51.4430
5+ $21.1048 $105.5240
8+ $20.4453 $163.5624
11+ $19.7858 $217.6438
14+ $19.1263 $267.7682
18+ $17.1477 $308.6586
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 539 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess