EN
  • EN
  • DE

LMK03328RHSTC4

Part No LMK03328RHSTC4
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 48WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Series -
Package Bulk
Product Status Active
Type Clock Generator
PLL Yes with Bypass
Input LVCMOS, Crystal
Output CML, HCSL, LVCMOS, LVDS, LVPECL
Number of Circuits 1
Frequency - Max 200MHz, 400MHz, 800MHz, 1GHz
Divider/Multiplier Yes/Yes
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Win Source Part Number 1378842-LMK03328RHSTC4
Ultra Librarian 3D Model Ultra Librarian LMK03328RHSTC4 CAD Model

Description

Product Overview: Texas Instruments LMK03328RHSTC4

The Texas Instruments LMK03328RHSTC4 is a highly versatile, ultra-low jitter clock generator that is designed to meet stringent timing requirements in high-performance telecommunications, networking, and data communications equipment. This advanced clock solution is part of Texas Instruments' clock generation and distribution product line, providing designers with a reliable and flexible clocking architecture.

Key Features

  • Ultra-Low Jitter Performance: The LMK03328RHSTC4 delivers exceptional jitter performance, which is essential for applications requiring high-speed data transfer and precise timing, such as high-speed digital signal processing and data converters.
  • Multiple Outputs: It features up to eight configurable outputs, enabling it to support multiple clocking requirements simultaneously, thereby reducing component count and simplifying design.
  • Flexible Configuration: The device offers a highly flexible configuration that can be programmed through an I2C or SPI interface. This allows for easy integration and on-the-fly adjustments to the clocking scheme without the need for external components.
  • Integrated PLLs: With integrated phase-locked loops (PLLs), the LMK03328RHSTC4 can generate a stable and accurate clock output from a variety of input sources, ensuring compatibility with a range of existing systems and future designs.
  • Wide Frequency Range: The device supports a broad frequency range, making it suitable for various applications, from low-frequency control clocks to high-frequency system clocks.

Applications

The LMK03328RHSTC4 is ideal for use in a range of applications, including but not limited to:

  • Networking equipment such as routers, switches, and base stations
  • Data communication systems and data center infrastructure
  • Test and measurement equipment
  • High-speed digital signal processing

Package and Quality

This clock generator comes in a compact, surface-mountable package, ensuring ease of integration into PCB designs. Texas Instruments' commitment to quality means that the LMK03328RHSTC4 is manufactured to the highest standards, ensuring reliable performance in even the most demanding environments.

You May Also Be Interested in

Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6375 $58.1875
11+ $9.5488 $105.0368
17+ $9.2504 $157.2568
23+ $8.9520 $205.8960
29+ $8.6536 $250.9544
39+ $7.7584 $302.5776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,504 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess