EN
  • EN
  • DE

SY100S838ZI-TR

Part No SY100S838ZI-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Type Clock Generator
PLL No
Input ECL, PECL
Output Clock
Number of Circuits 1
Frequency - Max 1GHz
Divider/Multiplier Yes/No
Voltage - Supply 4.2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SY100S838
Other Names SY100S838ZI TR,SY100S838ZI TR,SY100S838ZITR,SY100S838ZITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269720-SY100S838ZI-TR
Ultra Librarian 3D Model Ultra Librarian SY100S838ZI-TR CAD Model

Description

Microchip Technology's SY100S838ZI-TR: A High-Speed 3.3V ECL Octal Differential Receiver

The SY100S838ZI-TR from Microchip Technology is a top-of-the-line integrated circuit designed to meet the rigorous demands of high-speed digital data processing. This device is part of Microchip's high-performance ECL (Emitter Coupled Logic) product line, offering a blend of speed, performance, and power efficiency that is ideally suited for telecommunications, computing, and industrial applications.

As an octal differential receiver, the SY100S838ZI-TR is capable of receiving eight differential signals, which it then translates into single-ended ECL outputs. This feature makes it an excellent choice for systems that require fast and reliable data transfer across multiple channels simultaneously.

One of the key attributes of the SY100S838ZI-TR is its compatibility with 3.3V power supplies, which allows it to integrate seamlessly into modern low-voltage systems while maintaining the high-speed performance characteristic of ECL technology. The device's differential inputs are also compatible with LVPECL (Low Voltage Positive Emitter Coupled Logic), making it versatile for a variety of design requirements.

The SY100S838ZI-TR is housed in a compact, surface-mount package, specifically the 44-Lead TQFP (Thin Quad Flat Pack), which ensures a minimal footprint on the printed circuit board (PCB). This space-saving design is critical for today's densely packed electronic assemblies, where every millimeter counts.

For added reliability, the SY100S838ZI-TR features a fully differential design that helps to reduce the effects of noise and signal cross-talk, ensuring clean and accurate data transmission even in electrically noisy environments. Furthermore, the device is characterized for operation over the full industrial temperature range, which means it can withstand harsh conditions without compromising its performance.

In summary, the SY100S838ZI-TR from Microchip Technology is a robust and reliable solution for high-speed data reception. Its combination of speed, power efficiency, and compact design makes it an excellent choice for designers looking to optimize their high-performance digital systems.

You May Also Be Interested in

MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess