EN
  • EN
  • DE

LMP7704MA

Part No LMP7704MA
Manufacturer Texas Instruments
Description Precision, CMOS Input, RRIO, Wide Supply Range Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201792-LMP7704MA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Portable Devices, Signal Processing
Ultra Librarian 3D Model Ultra Librarian LMP7704MA CAD Model

Description

Overview of Texas Instruments LMP7704MA Precision Amplifiers

The LMP7704MA from Texas Instruments is a state-of-the-art precision amplifier that delivers exceptional performance for a wide range of applications. With its advanced design and high-quality manufacturing, this operational amplifier (op-amp) is ideal for scenarios requiring precision, low noise, and high-speed signal processing.

Key Features

  • Quad Operational Amplifiers: The LMP7704MA comes with four independent precision op-amps in a single package, providing an efficient solution for complex signal processing tasks.
  • Supply Voltage Range: It operates over a wide supply voltage range of 2.7V to 12V, accommodating various power supply requirements and ensuring flexibility across different applications.
  • Low Offset Voltage: The device boasts a low input offset voltage, which significantly reduces error in amplification, making it an excellent choice for precision measurements and instrumentation.
  • High Input Impedance: With a high input impedance, the LMP7704MA minimizes the loading effect on the input signal, preserving signal integrity and ensuring accurate amplification.
  • CMOS Input Stage: The CMOS input stage provides a rail-to-rail input common-mode voltage range, which is particularly useful for single-supply operations and maximizes the dynamic range of the amplifier.

Applications

The versatility of the LMP7704MA makes it suitable for a vast array of applications, including but not limited to:

  • Test and measurement equipment
  • Sensor interfacing and signal conditioning
  • Data acquisition systems
  • Medical devices
  • Automotive electronics

Package and Quality

The LMP7704MA is offered in a compact 14-pin SOIC package, which is conducive to space-constrained applications while still allowing for ease of integration into various circuit designs. Texas Instruments' commitment to quality ensures that each LMP7704MA meets rigorous industry standards, providing reliable and consistent performance for critical and demanding applications.

With its combination of precision, versatility, and reliability, the Texas Instruments LMP7704MA precision amplifier is an excellent choice for engineers and designers looking to enhance the performance and accuracy of their electronic systems.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess