EN
  • EN
  • DE

LMP7708MAX

Part No LMP7708MAX
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2010+
Reference case SOP8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 739348-LMP7708MAX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMP7708MAX CAD Model

Description

The LMP7708MAX by Texas Instruments is a precision, low offset voltage, CMOS input, RRIO (Rail-to-Rail Input/Output) operational amplifier. This high-performance op-amp is designed to cater to a wide range of applications, including sensor interfacing, portable instrumentation, and active filtering. With its advanced features, the LMP7708MAX offers a perfect blend of functionality and reliability for both professional and hobbyist electronics projects.

Key Features

  • Low Offset Voltage: The LMP7708MAX boasts an ultra-low input offset voltage, which significantly enhances measurement accuracy and stability.
  • Rail-to-Rail Input/Output: With the capability to operate with input and output signals very close to the supply rails, the LMP7708MAX maximizes the dynamic range available in low voltage applications.
  • Wide Supply Voltage Range: This op-amp can be powered by a supply voltage ranging from 1.8V to 5.5V, making it versatile for various electronic designs and battery-operated devices.
  • Low Power Consumption: The device is optimized for low power consumption, which is critical for extending battery life in portable applications.
  • CMOS Technology: The use of CMOS technology ensures that the LMP7708MAX has a low input bias current, reducing the impact on the signal source and enhancing the overall efficiency of the circuit.

Applications

  • Portable Instrumentation
  • Medical Devices
  • Sensor Interfacing
  • Data Acquisition Systems
  • Active Filtering
  • Analog Signal Conditioning

The LMP7708MAX comes in a compact 8-pin SOIC package, which is suitable for space-constrained applications while providing enough pins for necessary connections. Its robust design ensures reliable performance even in harsh environments, making it a go-to choice for engineers and designers looking for a high-quality operational amplifier.

With Texas Instruments' reputation for producing durable and precise integrated circuits, the LMP7708MAX stands out as an excellent choice for projects requiring high precision and low power consumption in a small footprint.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,920 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess