EN
  • EN
  • DE

LMP90079MHE/NOPB

Part No LMP90079MHE/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 16BIT 214.6SPS 28-TSSOP / AFE General Purpose 1 ADC 16bit 3.3V/5V 28-Pin HTSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 16
Number of Channels 1
Operating Supply Voltage 2.85 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 779531-LMP90079MHE/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMP90079MHE/NOPB
Introduction Date July 21, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMP90079MHE/NOPB CAD Model

Description

Overview of Texas Instruments LMP90079MHE/NOPB

The LMP90079MHE/NOPB is a precision, low-noise, multi-channel, sensor A/D converter from Texas Instruments, designed to deliver high performance for industrial and instrumentation applications. This versatile integrated circuit (IC) is equipped with a 24-bit sigma-delta analog-to-digital converter (ADC) and features a highly configurable architecture that supports a wide range of sensor types and signal conditioning requirements.

Key Features

  • Multi-Channel Input: It can handle multiple input channels, making it ideal for systems that need to monitor various sensors simultaneously.
  • High Resolution: With its 24-bit resolution, the LMP90079MHE/NOPB offers precise data conversion, ensuring accurate readings for critical measurements.
  • Low Noise Performance: The device boasts a low-noise design, which is crucial for applications where signal integrity is paramount.
  • Programmable Data Rates: Users can select from various data rates to optimize performance based on specific application needs.
  • Integrated Features: Includes an internal temperature sensor and a burnout detection feature to enhance system reliability and performance.
  • Flexible Interface: The SPI-compatible serial interface facilitates easy integration with microcontrollers and digital systems.

Applications

Thanks to its high level of integration and performance, the LMP90079MHE/NOPB is suitable for a broad range of applications, including:

  • Process control systems
  • Industrial automation
  • Medical instrumentation
  • Environmental monitoring
  • Energy management

Reliability and Packaging

The LMP90079MHE/NOPB is offered in a robust, surface-mount package that is designed to meet the demands of industrial environments. Its reliability is further enhanced by Texas Instruments' commitment to quality and performance, making it a trusted choice for engineers and designers looking for a high-quality A/D converter solution.

In summary, the LMP90079MHE/NOPB from Texas Instruments is a highly configurable, multi-channel sensor A/D converter that combines precision, low noise, and high resolution with a flexible interface to suit a wide array of sophisticated measurement applications.

You May Also Be Interested in

Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.0612
Texas Instruments
IC AFE 1 CHAN 24BIT 28TSSOP
Need more? Email Us
Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836
Analog Devices Inc.
IC ANALOG FRONT END LP 20-SOIC
Lowest to $23.6881
Analog Devices Inc.
IC 12BIT MODEM MXFE 48-LQFP TR
Lowest to $13.7838
Analog Devices Inc.
SINGLE CHN PLC SIGMA DELTA ADC+A
Lowest to $29.6866

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess