The LMR12007XMK from Texas Instruments is a part of the Simple Switcher® family of power management integrated circuits designed to provide efficient, reliable service for a wide range of applications. This step-down voltage regulator is capable of driving a 0.75A load with excellent line and load regulation.
Key Features
- Input Voltage Range: The device operates from an input voltage range of 4.5V to 20V, making it suitable for various applications from industrial to automotive systems.
- Adjustable Output: The LMR12007XMK provides an adjustable output voltage that can be set from 1.225V to 18V, ensuring versatility for different voltage requirements.
- High Efficiency: With a peak efficiency of up to 90%, this regulator ensures minimal power loss during operation, which is critical for battery-powered devices.
- Frequency Synchronization: It includes a synchronization pin to synchronize the switching frequency with an external clock.
- Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, enhancing its reliability and longevity.
- Current Mode Operation: Current mode control provides improved transient response and simplifies loop compensation.
Applications
The LMR12007XMK is ideal for a range of applications, including but not limited to:
- Portable and battery-powered equipment
- Automotive power supplies
- Industrial power systems
- Point of load conversions from a 12V or 5V rail
Package and Availability
The device is offered in a small, low-profile SOT-23 package, making it an excellent choice for space-constrained applications. The LMR12007XMK is available for order in various quantities, catering to both small-scale projects and large volume production needs.
With its robust feature set and flexible design, the LMR12007XMK from Texas Instruments stands out as a high-performance solution for your voltage regulation requirements, combining efficiency, versatility, and reliability in a compact form factor.