EN
  • EN
  • DE

PIC16LC712-04I/SS

Part No PIC16LC712-04I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB OTP 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type OTP
Data RAM Size 128 x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Data Converters A/D 4x8b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SSOP
Win Source Part Number 045858-PIC16LC712-04I/SS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16LC712-04I/SS CAD Model

Description

Microchip Technology's PIC16LC712-04I/SS Microcontroller

The PIC16LC712-04I/SS is a high-performance, low-power, CMOS fully-static 8-bit microcontroller packed with Microchip's advanced technology and tailored for a wide range of applications. It's a versatile chip that combines intelligent peripheral integration and ease of use to facilitate a seamless design process for embedded system developers.

Key Features

  • Core: The core of this microcontroller is a PIC16 with an operating speed of up to 4 MHz, making it suitable for a variety of timing-sensitive applications.
  • Memory: It boasts a robust on-board memory, featuring 1.75KB of program space and 68 bytes of RAM, which is ample for simple to moderately complex tasks.
  • I/O Pins: With 13 I/O pins, the PIC16LC712-04I/SS allows for flexible connection to peripheral devices, making it ideal for interfacing with sensors, actuators, and other components.
  • Analog Features: This microcontroller includes an 8-channel, 8-bit analog-to-digital (A/D) converter, which is an essential feature for analog signal processing and real-time data acquisition.
  • Communication: For communication purposes, it supports serial programming and has a USART module for serial communication, which can be configured for various standard protocols including RS-232, RS-485, and more.
  • Temperature Range: The operational temperature range of -40°C to +85°C ensures reliability across various environmental conditions.
  • Package: It comes in a 20-pin SSOP (Shrink Small Outline Package) that is both space-efficient and suitable for surface-mount technology (SMT), which is beneficial for compact PCB designs.

Applications

The PIC16LC712-04I/SS is designed to address the needs of a multitude of applications, such as automation systems, consumer electronics, automotive components, and more. Its low power consumption and rich set of peripherals make it particularly well-suited for battery-operated devices and portable electronics.

Conclusion

Overall, the PIC16LC712-04I/SS from Microchip Technology is a reliable and flexible microcontroller choice for designers looking to create efficient and cost-effective embedded systems. Its integration of essential features with the robustness of the PIC architecture provides a solid foundation for a wide range of electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.2993 $72.5986
4+ $29.7840 $119.1360
7+ $28.8531 $201.9717
9+ $27.9221 $251.2989
11+ $26.9912 $296.9032
15+ $24.1996 $362.9940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,010 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess