EN
  • EN
  • DE

LMR14020SEVM

Part No LMR14020SEVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVALUATION MODULE LMR14020S / LMR14020S series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Series SIMPLE SWITCHER®
Package Box
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V or 5V
Current - Output 2A
Voltage - Input 7V ~ 30V
Regulator Topology Buck
Frequency - Switching 1.6MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LMR14020S
Base Product Number LMR14020
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 296-42124
Standard Package 1
Win Source Part Number 1123570-LMR14020SEVM
Ultra Librarian 3D Model Ultra Librarian LMR14020SEVM CAD Model

Description

LMR14020SEVM Evaluation Module from Texas Instruments

The LMR14020SEVM from Texas Instruments is a fully assembled and tested circuit for evaluating the LMR14020 Simple Switcher® step-down voltage regulator. This evaluation module (EVM) is designed to provide the electronics enthusiast, developer, or engineer with a robust platform for testing and prototyping applications that require a high-performance power supply solution.

The LMR14020 regulator is capable of driving a load up to 2A with excellent power efficiency. It operates over a wide input voltage range from 4V to 40V, which makes it suitable for a variety of applications, including industrial, automotive, and telecommunications infrastructure. The regulator features a fixed switching frequency of 1.5MHz, which allows for the use of small surface-mount inductors and capacitors, resulting in a compact power supply solution with good power density.

The LMR14020SEVM showcases the regulator's features, including its internal compensation, which minimizes the user's design effort and simplifies the implementation process. The EVM also includes thermal shutdown, current limit, and overvoltage protection, ensuring safe operation under a variety of conditions.

On the evaluation module, all critical components are pre-mounted, providing a quick and easy solution to evaluate the performance of the LMR14020 regulator. The EVM comes with several test points and jumper options, allowing users to easily modify the circuit and adjust the output voltage, switching frequency, and other parameters to suit specific application requirements.

For developers looking to design a highly efficient power supply, the LMR14020SEVM presents an excellent starting point. Its ease of use, combined with the comprehensive documentation provided by Texas Instruments, including datasheets, application notes, and design guides, helps accelerate the development cycle and reduce time to market for new products.

Overall, the LMR14020SEVM is an indispensable tool for anyone looking to harness the power and flexibility of the LMR14020 Simple Switcher® voltage regulator in their next project.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TPS54225-538 / TPS54225 DC to DC Converter and Switching Regulator Chip 1.05VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS54426-608 / TPS54426 DC to DC Converter and Switching Regulator Chip 1.05VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP5425SO / NCP5425SO BUCK CONTROLLER EVALUATION BOARD
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP1532 / NCP1532 DC to DC Converter and Switching Regulator Chip Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP5214 / Power Management Development Board
Need more? Email Us
ON Semiconductor
EVAL BOARD BUCK CONV DUAL AG / Single Phase Buck Converter Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1421 / NCP1421DMR2G DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
MIC261201YJL DC to DC Converter and Switching Regulator Chip 0.9VDC/1VDC/1.2VDC/1.5VDC/1.8VDC/2.5VDC/3.3VDC/5VDC Output Evaluation Board / BOARD EVAL FOR MIC261201YJL
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1207AADAPG / Power Management Development Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess