EN
  • EN
  • DE

LMR14020SQDDARQ1

Part No LMR14020SQDDARQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 8SOPWR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER®
Package Reel - TR
Family Name LMR14020
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-43398-6, 296-43398-2, 296-43398-1, LMR14020SQDDARQ1-ND, -296-43398-1-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877691-LMR14020SQDDARQ1
Ultra Librarian 3D Model Ultra Librarian LMR14020SQDDARQ1 CAD Model

Description

LMR14020SQDDARQ1 - Automotive Step-Down Converter from Texas Instruments

The LMR14020SQDDARQ1 is a robust and efficient automotive-grade step-down (buck) converter designed and manufactured by Texas Instruments. This power management integrated circuit (IC) is specifically engineered to meet the rigorous standards of the automotive industry, making it an ideal choice for power supply applications in automotive infotainment systems, advanced driver assistance systems (ADAS), and other vehicle electronics.

Key Features:

  • Wide Input Voltage Range: The LMR14020SQDDARQ1 operates over a broad input voltage range from 4V to 40V, which accommodates a wide array of automotive battery voltages, including during cold crank and load dump conditions.
  • High-Efficiency Performance: With an adjustable switching frequency up to 2.1MHz, this step-down converter allows for the use of small external components, resulting in a compact power supply solution with minimized losses and improved thermal performance.
  • Peak Current Mode Control: This feature provides fast transient response and eases loop stabilization, ensuring reliable performance under varying load conditions.
  • Thermal Shutdown and Protection: The LMR14020SQDDARQ1 is equipped with thermal shutdown and overcurrent protection mechanisms, safeguarding the IC and the system from potential damage due to excessive heat or current conditions.
  • AEC-Q100 Qualified: This device has been tested and passed the stringent requirements of the AEC-Q100 standard, certifying its suitability for automotive applications.

Applications:

  • Automotive Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Power Supplies
  • Body Control Modules

The LMR14020SQDDARQ1 comes in a space-saving VQFN (Very Thin Quad Flat No-Lead) package, ensuring a minimal footprint on the PCB while providing robust power delivery. Its design is optimized for ease of use, with external pin adjustments allowing for precise control over output voltage and switching frequency, enabling designers to tailor the power supply to the specific needs of their applications.

With its combination of high performance, reliability, and automotive-grade quality, the LMR14020SQDDARQ1 from Texas Instruments stands out as a superior choice for designers looking to implement an efficient and durable power solution in their next automotive project.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9613 $50.3421
42+ $2.4298 $102.0516
64+ $2.3539 $150.6496
88+ $2.2780 $200.4640
114+ $2.2020 $251.0280
152+ $1.9742 $300.0784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess