EN
  • EN
  • DE

LMR14206XMKDEMO/NOPB

Part No LMR14206XMKDEMO/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL FOR LMR14206 / LMR14206 DC to DC Converter and Switching Regulator Chip 1.2VDC Output Evaluation Board Automotive
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.2V
Output Current 600mA
Voltage - Input 4.5 V ~ 42 V
Regulator Topology Buck
Frequency - Switching 1.25MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LMR14206
Win Source Part Number 779544-LMR14206XMKDEMO/NOPB
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name LMR14206
Introduction Date April 29, 2013
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMR14206XMKDEMO/NOPB CAD Model

Description

The LMR14206XMKDEMO/NOPB is an innovative evaluation module designed by Texas Instruments to showcase the capabilities and performance of the LMR14206 switching regulator. This compact and versatile demo board is an essential tool for engineers and designers looking to explore the features and benefits of the LMR14206 regulator in their power management applications.

Key Features

  • High Efficiency: The LMR14206 regulator is capable of delivering high efficiency, which is crucial for applications requiring low power consumption and heat dissipation.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific needs of their application, ensuring flexibility and adaptability.
  • Wide Input Voltage Range: The device supports a wide input voltage range, making it suitable for various power supply configurations and applications.
  • Compact Size: The evaluation module's small form factor makes it easy to integrate into existing systems without requiring significant space.

Applications

The LMR14206XMKDEMO/NOPB is ideal for a broad range of applications, including but not limited to consumer electronics, telecommunications, and industrial systems. Whether you're designing power supplies for portable devices, networking equipment, or automation machinery, this evaluation module provides a reliable and convenient platform for testing and development.

Easy to Use

With its user-friendly design, the LMR14206XMKDEMO/NOPB enables quick and easy evaluation of the LMR14206 regulator. The board comes equipped with all the necessary components and connections, allowing for immediate setup and testing without the need for complex configurations.

Support and Documentation

Texas Instruments provides comprehensive support and documentation for the LMR14206XMKDEMO/NOPB, including detailed datasheets, application notes, and design resources. Customers can access a wealth of information to assist with the integration and use of the evaluation module in their projects.

Note: The LMR14206XMKDEMO/NOPB is intended for evaluation purposes and is not recommended for consumer end products without proper modification and testing.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3100EUD / DC1326A DEMONSTRATION CIRCUIT
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR TPS63000
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3444EDD / LTC3444EDD Demo Board
Need more? Email Us
Linear Technology
LTM8032 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Demonstration Circuit / BOARD DEMO LTM8032
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3602EUF / LTC3602EUF DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1771EMS8 / LTC1771 Demo Board
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3410BESC6 / LTC3410BESC6 Demonstration Circuit
Need more? Email Us
ON Semiconductor
BOARD EVALUATION MC34063
Lowest to $9.3786

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess