EN
  • EN
  • DE

LMR22007YMINI-EVM

Part No LMR22007YMINI-EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL MODULE LMR22007Y / LMR22007 SIMPLE SWITCHER® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Series SIMPLE SWITCHER®
Package Box
Product Status Obsolete
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Current - Output 750mA
Voltage - Input 4.5V ~ 20V
Regulator Topology Buck
Frequency - Switching 2.1MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LMR22007
Base Product Number LMR2200
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342095-LMR22007YMINI-EVM
Ultra Librarian 3D Model Ultra Librarian LMR22007YMINI-EVM CAD Model

Description

The LMR22007YMINI-EVM from Texas Instruments is a fully assembled and tested circuit for evaluating the LMR22007, a PWM DC/DC buck (step-down) regulator. This evaluation module (EVM) is designed to provide the electronics enthusiast, developer, or engineer with a robust tool for testing the capabilities of TI's power management technology within their own systems.

Key Features of the LMR22007YMINI-EVM:

  • Input Voltage Range: The EVM operates over a wide input voltage range from 4.5V to 20V, making it versatile for various applications.
  • Adjustable Output Voltage: It delivers an adjustable output voltage that can be set from 0.9V to 15V, allowing users to customize the output as per their specific needs.
  • High-Efficiency Power Conversion: The LMR22007 regulator integrated into the EVM offers up to 93% efficiency, ensuring energy-efficient operation and reduced heat generation.
  • Compact Size: The EVM comes in a compact form factor, which is ideal for space-constrained applications.
  • Thermal Protection: It includes thermal shutdown and current limit features, providing essential protection for the regulator during operation.
  • Easy to Use: The module is user-friendly, with clear pin labeling and multiple test points that facilitate easy connection to measurement equipment.

Applications:

The LMR22007YMINI-EVM is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Wireless communication devices
  • Power supply for sensors and microcontrollers
  • Consumer electronics
  • Industrial and automotive applications

Package Contents:

The evaluation module package includes:

  • 1 x LMR22007YMINI-EVM
  • Documentation including user guides and schematics

The LMR22007YMINI-EVM from Texas Instruments represents an excellent choice for developers looking to test and implement a small, efficient, and reliable power solution in their next project.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3100EUD / DC1326A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3776EUF / LTC3776EUF DC to DC Controller 1.219VDC to 1.281VDC/2.438VDC to 2.563VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3676EUJ / LTC3676EUJ PMIC Solution 0.76VDC to 1.58VDC/0.82VDC to 1.71VDC/1.16VDC to 1.24VDC/1.75VDC to 1.85VDC/1.82VDC to 3.72VDC/2.73VDC to 2.89VDC/2.92VDC to 3.1VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
LTC3851EGN Demonstration Circuit / BOARD EVAL FOR LTC3851EGN
Need more? Email Us
Microsemi Corporation
KIT EVAL FOR SWITCHING REGULATOR
Lowest to $4.6119
Linear Technology
DEMO BOARD FOR LTC3789EGN / LTC3789EGN DC to DC Controller 11.76VDC to 12.24VDC Output Demonstration Circuit
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3410BESC6 / LTC3410BESC6 Demonstration Circuit
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess