EN
  • EN
  • DE

LMR23610AQDDARQ1

Part No LMR23610AQDDARQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 1A 8SOPWR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A 8-PowerSOIC (0.154", 3.90mm Width)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-PowerSOIC (0.154", 3.90mm Width)
Case / Package 8-SO PowerPad
Family Name LMR23610
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-45257-6-ND, LMR23610AQDDARQ1-ND, 296-45257-2-ND, 296-LMR23610AQDDARQ1CT, 296-45257-6, 296-45257-1-ND, 296-LMR23610AQDDARQ1TR, 296-45257-2, 296-45257-1, 296-LMR23610AQDDARQ1DKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923476-LMR23610AQDDARQ1
Ultra Librarian 3D Model Ultra Librarian LMR23610AQDDARQ1 CAD Model

Description

LMR23610AQDDARQ1 - Texas Instruments Step-Down Voltage Regulator

The LMR23610AQDDARQ1 is a robust, automotive-grade step-down (buck) voltage regulator from Texas Instruments, designed to deliver high efficiency and reliability for a wide range of applications. This compact, integrated circuit is ideal for converting a higher input voltage into a lower output voltage with excellent power management capabilities.

Key Features:

  • Input Voltage Range: The device supports a broad input voltage range from 4V to 36V, making it versatile for various automotive and industrial power supply applications.
  • Output Voltage: It provides an adjustable output voltage that can be set from 1.225V to 30V to accommodate a variety of loads and devices.
  • Current Capability: The LMR23610AQDDARQ1 can deliver up to 1A of continuous output current, ensuring sufficient power for your components.
  • High Efficiency: With an integrated 170mΩ High-Side MOSFET, the regulator achieves high efficiency at different load conditions, which is critical for thermal management and energy savings.
  • Thermal Performance: The device is designed with thermal shutdown and overcurrent protection, enhancing its durability and performance under extreme conditions.
  • Frequency Synchronization: It features a frequency synchronization pin that allows the switching frequency to be synchronized to an external clock, which is beneficial in reducing electromagnetic interference (EMI).
  • Robust Design: The LMR23610AQDDARQ1 is designed to meet the rigorous demands of automotive applications, complying with the AEC-Q100 Grade 1 standard.
  • Package: It comes in a compact 8-pin VSSOP (Very Small Shrink Outline Package) that is suitable for space-constrained applications.

Applications:

The versatility of the LMR23610AQDDARQ1 makes it an excellent choice for a wide range of applications, including:

  • Automotive infotainment and cluster
  • Industrial power supplies
  • Power modules and battery-powered devices
  • Telecommunications equipment

With its combination of features, the LMR23610AQDDARQ1 by Texas Instruments is engineered to provide a reliable, efficient, and high-performance solution for your voltage regulation needs in the harsh environments typical of automotive and industrial applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0819 $52.3923
40+ $2.5287 $101.1480
62+ $2.4497 $151.8814
85+ $2.3707 $201.5095
110+ $2.2917 $252.0870
147+ $2.0546 $302.0262
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,373 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess