EN
  • EN
  • DE

LMR36503MSCQRPERQ1

Part No LMR36503MSCQRPERQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description AUTOMOTIVE 3-V TO 65-V, 0.3-A BU / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 300mA 9-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 65V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 65V
Current - Output 300mA
Frequency - Switching 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount, Wettable Flank
Case / Package 9-VFQFN
Supplier Device Package 9-VQFN-HR (2x2)
Base Product Number LMR36503
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LMR36503MSCQRPERQ1TR,296-LMR36503MSCQRPERQ1DKR,296-LMR36503MSCQRPERQ1CT
Standard Package 3,000
Win Source Part Number 1317734-LMR36503MSCQRPERQ1
Ultra Librarian 3D Model Ultra Librarian LMR36503MSCQRPERQ1 CAD Model

Description

LMR36503MSCQRPERQ1 Automotive Step-Down Voltage Regulator from Texas Instruments

The LMR36503MSCQRPERQ1 is a highly efficient, automotive-grade step-down voltage regulator designed and manufactured by Texas Instruments (TI). Engineered to meet the rigorous demands of the automotive industry, this compact device is an ideal power management solution for a wide range of applications including infotainment systems, advanced driver assistance systems (ADAS), and other automotive electronics.

This voltage regulator is part of TI's extensive portfolio of power management integrated circuits (ICs) and stands out for its robust performance and reliability. With an input voltage range of 4.2V to 65V, the LMR36503MSCQRPERQ1 is versatile and capable of handling the fluctuations commonly found in automotive power systems, making it particularly suitable for vehicles with start-stop technology and those experiencing cold-crank conditions.

The device offers a fixed switching frequency of 2.1MHz, which allows for the use of small external components, thereby reducing the overall solution size - a critical factor in space-constrained automotive environments. Additionally, its high-frequency operation minimizes the interference with AM radio bands, a consideration crucial in automotive design.

With an integrated high-side MOSFET, the LMR36503MSCQRPERQ1 can deliver up to 3A of continuous output current. This capability, combined with its peak current mode control, provides excellent load and line transient response, ensuring stable operation under varying conditions.

The regulator also features a range of built-in protection features to safeguard against common electrical hazards. These include thermal shutdown, overcurrent protection, and input undervoltage lockout, all of which contribute to the long-term reliability of the device and the safety of the end application.

Furthermore, the LMR36503MSCQRPERQ1 is AEC-Q100 qualified, reflecting its compliance with the stringent quality standards required for automotive components. Its wettable flanks package allows for enhanced optical inspection capabilities, which is critical for quality control during the manufacturing process.

Overall, the LMR36503MSCQRPERQ1 from Texas Instruments is a compact, efficient, and reliable solution for power regulation in automotive applications, providing designers with a high-performance option that meets the specific needs of the automotive industry.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4064 $54.0640
23+ $4.4360 $102.0280
35+ $4.2974 $150.4090
49+ $4.1588 $203.7812
63+ $4.0202 $253.2726
84+ $3.6043 $302.7612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,219 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess