EN
  • EN
  • DE

LMR36503R5RPER

Part No LMR36503R5RPER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC POWER  /  Buck Switching Regulator IC Positive Fixed 5V 1 Output 300mA 9-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 65V
Voltage - Output (Min/Fixed) 5V
Current - Output 300mA
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 9-VFQFN
Supplier Device Package 9-VQFN-HR (2x2)
Other Names 296-LMR36503R5RPERTR
Standard Package 3,000
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249718-LMR36503R5RPER
Ultra Librarian 3D Model Ultra Librarian LMR36503R5RPER CAD Model

Description

The LMR36503R5RPER is a highly efficient, compact, and versatile step-down (buck) converter from the reputable manufacturer Texas Instruments (TI). This power management integrated circuit (IC) is designed to convert a higher input voltage to a lower output voltage with excellent power efficiency, making it an ideal choice for a wide variety of applications, including industrial, automotive, and consumer electronics.

Key Features:

  • Input Voltage Range: The LMR36503R5RPER operates over a wide input voltage range from 4V to 65V, accommodating a variety of power sources and conditions.
  • Output Voltage: It delivers an adjustable output voltage that can be set from as low as 0.8V up to 92% of the input voltage, providing flexibility to power a broad range of devices.
  • High Efficiency: This converter boasts a high efficiency of up to 92%, reducing power loss and heat generation, which is critical for energy-sensitive applications.
  • Output Current: It is capable of delivering up to 3A of continuous output current, suitable for powering a diverse set of components and systems.
  • Package: The device is offered in a small 2mm x 3mm HotRod™ QFN package, which minimizes the solution footprint and is easy to integrate into space-constrained designs.
  • Protection Features: The LMR36503R5RPER includes a range of built-in protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout, ensuring reliable operation under adverse conditions.

Applications:

With its robust design and versatile performance characteristics, the LMR36503R5RPER is suitable for a multitude of applications, including but not limited to:

  • Power supplies for industrial controls and automation
  • Automotive infotainment and telematics systems
  • Consumer electronics such as set-top boxes and gaming consoles
  • Telecommunications infrastructure
  • Point-of-load conversions in complex multi-voltage systems

For engineers and designers looking for a reliable and efficient power solution, the LMR36503R5RPER step-down converter from Texas Instruments is a compelling option that combines performance, efficiency, and compactness.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5944 $50.3216
34+ $2.9492 $100.2728
53+ $2.8571 $151.4263
73+ $2.7649 $201.8377
94+ $2.6727 $251.2338
126+ $2.3963 $301.9338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess