EN
  • EN
  • DE

LP87561IRNFTQ1

Part No LP87561IRNFTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK/LNR  /  Buck Switching Regulator IC Positive Adjustable 0.6V 4 Output 16A 26-PowerVFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 4
Voltage - Input (Min) 2.8V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 3.36V
Current - Output 16A
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 26-PowerVFQFN
Supplier Device Package 26-VQFN-HR (4.5x4)
Base Product Number LP87561
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LP87561IRNFTQ1DKR,296-LP87561IRNFTQ1CT,296-LP87561IRNFTQ1TR
Standard Package 250
Win Source Part Number 1011439-LP87561IRNFTQ1
Ultra Librarian 3D Model Ultra Librarian LP87561IRNFTQ1 CAD Model

Description

Product Overview: Texas Instruments LP87561IRNFTQ1

The Texas Instruments LP87561IRNFTQ1 is a high-performance, multi-phase power management integrated circuit (PMIC) designed to meet the rigorous demands of automotive and industrial applications. This advanced PMIC is optimized for powering high-current digital cores, ensuring reliable and efficient operation in a variety of challenging environments.

Key Features:

  • Multi-Phase Buck Converter: The LP87561IRNFTQ1 features a multi-phase buck converter that provides efficient power conversion with reduced ripple, improving system performance and longevity.
  • High-Efficiency Operation: With its high-efficiency power conversion capabilities, this PMIC helps to minimize heat generation and energy loss, making it ideal for power-sensitive applications.
  • Programmable Voltage: The output voltage is programmable via I2C interface, which allows for precise control over power delivery to the target system.
  • Thermal Management: Built-in thermal shutdown and over-temperature protection ensure the device operates within safe temperature ranges, enhancing system reliability.
  • Robust Protection Features: The LP87561IRNFTQ1 is equipped with a suite of protection features, including under-voltage lockout, over-current protection, and short-circuit protection.
  • Automotive Qualified: This PMIC is AEC-Q100 qualified, making it suitable for automotive applications that require high reliability and performance under extreme conditions.

Applications:

The LP87561IRNFTQ1 is designed for a wide range of applications, particularly where high-efficiency and compact power management solutions are required. It is ideal for use in automotive infotainment systems, advanced driver assistance systems (ADAS), and other automotive modules. Additionally, it can be used in industrial and power-sensitive applications where stable and efficient power supply is critical.

Technical Specifications:

The device operates over a wide input voltage range and provides multiple output voltages that can be adjusted to meet the specific needs of the application. The PMIC is available in a compact QFN package, which is designed to occupy minimal board space while providing maximum thermal performance.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess