EN
  • EN
  • DE

LMR36506MSCQRPERQ1

Part No LMR36506MSCQRPERQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3-V TO 65-V, 0.6-A BUCK CONVERTE  /  Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 9-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 65V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 65V
Current - Output 600mA
Frequency - Switching 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 9-VFQFN
Supplier Device Package 9-VQFN-HR (2x2)
Base Product Number LMR36506
Other Names 296-LMR36506MSCQRPERQ1TR,296-LMR36506MSCQRPERQ1CT,296-LMR36506MSCQRPERQ1DKR
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249698-LMR36506MSCQRPERQ1
Ultra Librarian 3D Model Ultra Librarian LMR36506MSCQRPERQ1 CAD Model

Description

LMR36506MSCQRPERQ1 Automotive Step-Down Converter from Texas Instruments

The LMR36506MSCQRPERQ1 is a highly integrated, efficient, and robust step-down (buck) converter from Texas Instruments, designed specifically for automotive applications. This advanced power management IC is engineered to meet the stringent requirements of the automotive industry, providing a reliable and compact power solution for various automotive systems.

Key Features:

  • Wide Input Voltage Range: The device supports an input voltage range from 4.2V to 65V, making it versatile for use in a broad array of automotive electrical systems, including those subject to cold-crank and stop-start conditions.
  • High Output Current: It offers a 0.6A output current capability, which is suitable for powering a wide range of automotive sensors, microcontrollers, and infotainment systems.
  • High Efficiency: With an integrated high-side MOSFET, the LMR36506MSCQRPERQ1 provides high efficiency, which is critical for reducing power loss and heat generation in automotive environments.
  • Adjustable Switching Frequency: The converter features an adjustable switching frequency from 200kHz to 2.2MHz, allowing designers to optimize the performance for specific applications and manage electromagnetic interference (EMI).
  • Thermal Protection: It includes thermal shutdown protection that safeguards the device and the system it powers from overheating.

Applications:

The LMR36506MSCQRPERQ1 is ideal for various automotive applications, including:

  • Infotainment and Telematics
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Lighting Systems
  • Body Control Modules

Quality and Reliability:

This automotive-grade product is AEC-Q100 qualified, ensuring that it meets the reliability standards required for automotive components. The device also features cycle-by-cycle current limit and short-circuit protection, enhancing its reliability and robustness in challenging automotive environments.

The LMR36506MSCQRPERQ1 by Texas Instruments is a testament to the company's commitment to providing high-quality, reliable power solutions for the automotive industry. Its combination of wide input voltage range, high efficiency, and robust protection features make it an excellent choice for modern automotive applications where performance and reliability are paramount.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7060 $51.1800
75+ $1.3998 $104.9850
115+ $1.3561 $155.9515
155+ $1.3123 $203.4065
200+ $1.2686 $253.7200
265+ $1.1373 $301.3845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess