EN
  • EN
  • DE

LTC3646HDE#PBF

Part No LTC3646HDE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 1A 14DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000755-LTC3646HDE#PBF
Package Tube
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 2V
Voltage - Output (Max) 30V
Current - Output 1A
Frequency - Switching 200kHz ~ 3MHz
Synchronous Rectifier Yes
Operating Temperature -40°C ~ 150°C (TJ)
Grade -
Mounting Type Surface Mount
Package / Case 14-WFDFN Exposed Pad
Supplier Device Package 14-DFN (4x3)
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits(ICs)
Packaging Tube
Operating Temperature Range -40°C ~ 150°C (TJ)
Ultra Librarian 3D Model Ultra Librarian LTC3646HDE#PBF CAD Model

Description

Product Overview: LTC3646HDE#PBF from Analog Devices Inc.

The LTC3646HDE#PBF is a high-efficiency, monolithic synchronous buck regulator from Analog Devices Inc., a leader in high-performance analog technology. This advanced power management integrated circuit (IC) is designed to convert a higher input voltage to a lower output voltage with a high degree of efficiency and accuracy, making it an ideal choice for a wide range of applications including industrial, automotive, and telecommunications systems.

Key Features:

  • Wide Input Voltage Range: The regulator operates over a wide input voltage range from 4V to 42V, accommodating a variety of power sources.
  • Adjustable Output Voltage: Users can set the output voltage from 0.6V to the input voltage, giving great flexibility in design.
  • High Efficiency: The LTC3646HDE#PBF features a high efficiency up to 95%, minimizing energy loss and heat generation.
  • Low Quiescent Current: It offers a low quiescent current, which is ideal for battery-powered applications where extending battery life is crucial.
  • Robust Thermal Performance: The device is offered in a thermally enhanced 12-lead (3mm × 4mm) DFN package, ensuring reliable operation even in thermally challenging conditions.
  • Protection Features: It includes overvoltage, overcurrent, and overtemperature protection, enhancing the safety and reliability of the end application.

Applications:

  • Automotive and industrial power systems
  • Telecommunications and networking equipment
  • Portable and battery-powered devices
  • High-density distributed power systems

The LTC3646HDE#PBF is a testament to Analog Devices Inc.'s commitment to providing innovative and reliable power management solutions. Its combination of wide input voltage range, high efficiency, and robust protection features make it a versatile choice for engineers looking to optimize their power supply designs. Whether it's for stepping down high-voltage batteries or powering sensitive microcontrollers, this regulator offers a compact, efficient, and reliable solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1461 $56.5844
9+ $11.6071 $104.4639
14+ $11.2444 $157.4216
19+ $10.8817 $206.7523
24+ $10.5189 $252.4536
32+ $9.4308 $301.7856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess