EN
  • EN
  • DE

LMR36506R5RPER

Part No LMR36506R5RPER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC POWER / Buck Switching Regulator IC Positive Fixed 5V 1 Output 600mA 9-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 65V
Voltage - Output (Min/Fixed) 5V
Current - Output 600mA
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount, Wettable Flank
Case / Package 9-VFQFN
Supplier Device Package 9-VQFN-HR (2x2)
RoHS Status ROHS3 Compliant
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LMR36506R5RPERTR
Standard Package 3,000
Win Source Part Number 1317643-LMR36506R5RPER
Ultra Librarian 3D Model Ultra Librarian LMR36506R5RPER CAD Model

Description

LMR36506R5RPER Step-Down Voltage Regulator

The LMR36506R5RPER is a highly efficient, small-sized, step-down voltage regulator from Texas Instruments, designed to deliver outstanding performance for a wide array of applications. This regulator comes in a compact QFN package, ensuring a minimal footprint on your PCB and making it an ideal choice for space-constrained applications.

Key Features:

  • Wide Input Voltage Range: The device supports an input voltage range from 4.2V to 65V, catering to a variety of power sources and ensuring flexibility across different applications.
  • High Efficiency: With an efficiency rating that peaks at 90%, the LMR36506R5RPER ensures minimal power loss, making it suitable for battery-powered devices and energy-sensitive systems.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to 90% of the input voltage, providing versatility to power a range of components.
  • Current Capability: The device can deliver up to 0.6A of continuous output current, sufficient for powering small to medium-sized loads.
  • Thermal Protection: Integrated thermal shutdown protection prevents damage from overheating, enhancing the regulator's reliability and lifespan.
  • Frequency Synchronization: The switching frequency can be synchronized to an external clock, enabling noise-sensitive applications to minimize interference.

Applications:

The LMR36506R5RPER is versatile and can be used in various applications, including but not limited to:

  • Industrial and Automotive Systems
  • Power Supply Modules
  • Battery-Powered Equipment
  • Embedded Systems
  • Telecommunication Infrastructure

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the LMR36506R5RPER is no exception. It is designed to meet the rigorous standards of the industry, ensuring reliable performance even in harsh conditions. With its advanced features and robust design, this voltage regulator is an excellent choice for engineers looking for a high-performance power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1230 $50.9520
58+ $1.7420 $101.0360
89+ $1.6875 $150.1875
123+ $1.6331 $200.8713
159+ $1.5787 $251.0133
212+ $1.4154 $300.0648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess